EN
  • EN
  • DE

MC14018BDR2

Part No MC14018BDR2
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description Presettable Divdie-By-N Counter | IC COUNTER N PRESET 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Divide-by-N
Number of Elements 1
Number of Bits per Element 5
Reset Asynchronous
Timing Synchronous
Count Rate 8MHz
Trigger Type Positive Edge
Supply Voltage (V) 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 4018
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1217523-MC14018BDR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14018BDR2 CAD Model

Description

ON Semiconductor MC14018BDR2 Product Overview

The MC14018BDR2 is a versatile integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of the MC14000 series and is a 5-stage Johnson decade counter with a high degree of utility in various digital applications. Its robust design and reliable performance make it suitable for use in a wide range of electronic devices and systems.

Key Features

  • Type: CMOS 5-Stage Johnson Decade Counter
  • Package: SOIC-16, offering a compact footprint for space-constrained applications
  • Operating Voltage Range: 3V to 18V, providing flexibility in different circuit environments
  • Output Current: Capable of sourcing or sinking up to 10 mA, allowing direct drive of small loads
  • Frequency: High-speed operation with typical clock frequencies up to 12 MHz at 10V
  • Temperature Range: Designed to operate over an industrial temperature range from -55°C to +125°C

Applications

The MC14018BDR2 is ideal for a variety of applications, including but not limited to:

  • Time delay circuits
  • Counter and divider circuits
  • Sequential control logic
  • Frequency dividers
  • LED matrix displays
  • Alarm systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC14018BDR2 is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for industrial and consumer electronics. Its reliability and long operational lifespan make it a trusted choice for designers and engineers.

Environmental Compliance

The MC14018BDR2 adheres to ON Semiconductor's dedication to environmental responsibility. It is RoHS compliant, which means it is manufactured without the use of hazardous substances, making it suitable for use in electronics that prioritize environmental sustainability.

In summary, the MC14018BDR2 from ON Semiconductor is a highly functional and reliable component, perfect for designers looking to implement a versatile counter in their digital systems. Its compatibility with a wide voltage range, its ability to drive small loads directly, and its robustness in various temperatures make it a smart choice for a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3307 $57.8725
430+ $0.2714 $116.7020
660+ $0.2629 $173.5140
910+ $0.2545 $231.5950
1,175+ $0.2459 $288.9325
1,575+ $0.2205 $347.2875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess