EN
  • EN
  • DE

MC14021B

Part No MC14021B
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP16
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 754737-MC14021B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14021B CAD Model

Description

ON Semiconductor MC14021B 8-Bit Static Shift Register

The ON Semiconductor MC14021B is a high-performance CMOS 8-bit static shift register designed for use in a wide range of digital applications. This versatile component is characterized by its low power consumption and high noise immunity, typical of CMOS integrated circuits. The MC14021B is well-suited for applications in data storage, data transfer, and signal processing.

Key Features

  • 8-Bit Serial-In/Parallel-Out Shift Register: Allows for the sequential input of data bits, which can then be read out in parallel, offering flexibility in data handling.
  • Static Operation: This device maintains the stored data as long as power is supplied, eliminating the need for constant refreshing.
  • High-Voltage Type (20V Rating): With a high voltage rating, the MC14021B can be used in applications that require a higher operational voltage range.
  • Low Power Consumption: CMOS technology ensures that the device consumes minimal power, making it ideal for battery-powered and energy-efficient applications.
  • Master Reset: The inclusion of a master reset function allows for the immediate clearing of all registers, which is useful in control applications.
  • Clock Input: A dedicated clock input governs the timing of data shifting, providing precise control over data operations.
  • Compatible with TTL: The MC14021B can interface with TTL levels, ensuring compatibility with older logic families and ease of integration into existing systems.

Applications

The MC14021B is ideal for a variety of applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Data acquisition systems
  • Sequential circuit implementations
  • Automotive systems
  • Industrial control systems

With its robust feature set and ON Semiconductor's reputation for quality, the MC14021B is a reliable choice for designers looking to implement an 8-bit shift register in their digital systems.

You May Also Be Interested in

Altera
Need more? Email Us
Renesas Electronics America
Need more? Email Us
International Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Lowest to $10.3384
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Freescale Semiconductor - NXP
Lowest to $27.1621
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess