EN
  • EN
  • DE

MC14025BDG

Part No MC14025BDG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description B-Suffix Series CMOS Gates
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Packaging Tube
Logic Type NOR Gate
Number of Circuits 3
Number of Inputs 3
Operating Supply Voltage 3 V ~ 18 V
Maximum Quiescent Current 1μA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 1.5 V ~ 4 V
Logic Level - High 3.5 V ~ 11 V
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1217547-MC14025BDG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC14025
Introduction Date May 07, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MC14025BDG CAD Model

Description

ON Semiconductor MC14025BDG Overview

The MC14025BDG is a high-performance triple 3-input NOR gate integrated circuit (IC) designed and manufactured by ON Semiconductor. This device is part of the MC14000 series, which is well-known for its robustness and reliability, making it a preferred choice for a wide range of digital and logic applications. The MC14025BDG is constructed using MOS P-Channel and N-Channel technology, which provides a symmetrical output characteristic that ensures maximum noise immunity and output stability.

Key Features

  • Logic Type: Triple 3-Input NOR Gate
  • Supply Voltage Range: 3V to 18V
  • Operating Temperature: -55°C to +125°C
  • Package / Case: SOIC-14
  • Mounting Type: Surface Mount
  • High Noise Immunity: Characteristic of CMOS devices
  • Low Power Consumption: Ideal for battery-operated equipment
  • Lead-Free, RoHS Compliant: Environmentally friendly

Applications

The MC14025BDG is suitable for various applications due to its versatile nature. It is commonly used in logic circuits, control systems, and signal processing where low power consumption and high noise immunity are required. Additionally, its wide operating voltage range makes it ideal for interfacing with both CMOS and TTL logic levels, providing flexibility in mixed-voltage environments.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC14025BDG is no exception. It is designed to meet stringent industry standards for performance and reliability. This IC is tested rigorously to ensure it performs under extreme conditions, guaranteeing a long operational lifespan for devices that incorporate this NOR gate.

Environmental Compliance

The MC14025BDG adheres to ON Semiconductor's green product standards, being lead-free and RoHS compliant. This commitment to environmental sustainability ensures that the product is suitable for use in environmentally sensitive applications and helps manufacturers meet global regulatory requirements for electronic components.

In summary, the MC14025BDG from ON Semiconductor is a versatile, high-performance triple 3-input NOR gate IC that offers low power consumption, high noise immunity, and reliable operation across a wide range of temperatures and voltages, making it an excellent choice for a multitude of digital logic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess