EN
  • EN
  • DE

MC14027BDG

Part No MC14027BDG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Manufacturer ON Semiconductor
Series 4000B
Package Tube
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MC14027
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 48
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883278-MC14027BDG
Ultra Librarian 3D Model Ultra Librarian MC14027BDG CAD Model

Description

ON Semiconductor MC14027BDG Dual J-K Flip-Flop

The ON Semiconductor MC14027BDG is a versatile and high-performance integrated circuit designed for a wide range of digital applications. This dual J-K flip-flop with set and reset is a fundamental component for digital data storage, data transfer, and frequency division. The MC14027BDG is part of the MC14000 series, which are constructed with MOS P-channel and N-channel enhancement mode devices in a single monolithic structure.

Key Features

  • Logic Type: Dual J-K Flip-Flop
  • Supply Voltage Range: 3V to 18V, accommodating a broad spectrum of applications from low voltage to high voltage operations.
  • Output Current: Capable of sourcing or sinking up to 6.8 mA, providing sufficient drive capability for most purposes.
  • Propagation Delay Time: The flip-flop provides a fast response, with a typical propagation delay time of 50 ns at 10V, ensuring quick and reliable operations in timing circuits.
  • Operating Temperature: The device is designed to operate over a wide temperature range from -55°C to +125°C, making it suitable for industrial and automotive applications.
  • Mounting Type: Surface Mount, with a SOIC-14 package, allows for efficient use of PCB space.
  • Lead-Free and RoHS Compliant: The MC14027BDG adheres to environmental standards, minimizing the ecological footprint.

Applications

The MC14027BDG's dual J-K flip-flop configuration is ideal for use in various applications such as:

  • Frequency dividers
  • Counters
  • Control circuits
  • Memory devices
  • Toggle circuits

With its robust design and compatibility with CMOS, NMOS, and TTL logic levels, this component is a reliable choice for designers looking to create flexible and durable digital systems. The MC14027BDG from ON Semiconductor is an essential building block for any digital logic circuit and is widely used in both commercial and industrial electronic designs.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess