EN
  • EN
  • DE

MC1403BDG

Part No MC1403BDG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±1%
Temperature Coefficient 40ppm/°C
Voltage - Input 4.5 V to 40 V
Operating Supply Current 1.5mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1073140-MC1403BDG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC1403BDG CAD Model

Description

The MC1403BDG is a high-quality, precision voltage reference from ON Semiconductor, designed to provide a stable and accurate reference voltage for various applications in the electronics industry. This component is part of the MC1403 series, which is renowned for its reliability and performance.

Key Features

  • Output Voltage: The MC1403BDG provides a fixed output voltage of 2.5V, which is essential for precise voltage regulation in complex circuits.
  • High Precision: With a tight output voltage tolerance, this voltage reference ensures high precision across temperature ranges, making it ideal for critical applications.
  • Low Temperature Coefficient: The device has a low temperature coefficient, which minimizes the variation in output voltage with changes in temperature, ensuring consistent performance.
  • Low Dynamic Impedance: The MC1403BDG features a low dynamic impedance, which enhances its stability and noise immunity under varying load conditions.
  • Wide Operating Current Range: This voltage reference can operate over a broad range of current, providing design flexibility and compatibility with a variety of circuits.
  • Long-Term Stability: Designed for long-term reliability, the MC1403BDG maintains its precision over time, which is crucial for maintaining system accuracy.

Applications

The MC1403BDG is suitable for a diverse range of applications, including:

  • Digital voltmeters
  • Precision power supplies
  • Analog-to-digital and digital-to-analog converters
  • Battery-operated equipment
  • Industrial control systems

Package and Quality

The device is offered in an 8-pin SOIC package, which is compact and suitable for surface-mount technology (SMT). The MC1403BDG is manufactured to ON Semiconductor's high-quality standards, ensuring that each component meets rigorous performance criteria.

With its precision and stability, the MC1403BDG voltage reference from ON Semiconductor is an excellent choice for designers who require a dependable reference voltage source in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess