EN
  • EN
  • DE

MC14046BDW

Part No MC14046BDW
Manufacturer ON Semiconductor
Description Phase Locked Loop
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217585-MC14046BDW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14046BDW CAD Model

Description

The MC14046BDW from ON Semiconductor is a versatile Phase Locked Loop (PLL) circuit device designed to perform a range of frequency control and demodulation tasks. This integrated circuit (IC) is built to offer precision and stability in various applications, including FM demodulation, data synchronization, frequency synthesis, and signal conditioning.

The device incorporates a linear voltage-controlled oscillator (VCO), two phase comparators (PC1 and PC2), a zener diode, and an amplifier that can be configured to provide a wide range of output frequencies. This makes the MC14046BDW an ideal solution for designers looking to implement a PLL in their electronic systems with minimal external components.

Key Features

  • Wide Operating Voltage: The MC14046BDW operates over a broad voltage range, making it suitable for various power supply conditions.
  • High Frequency: The VCO can produce frequencies that are significantly higher than the fundamental frequency, enabling its use in high-frequency applications.
  • Phase Comparators: With two phase comparators, users have the flexibility to choose the appropriate phase comparator for their specific application needs.
  • Low Power Consumption: As a product of ON Semiconductor, the MC14046BDW has been designed with power efficiency in mind, ensuring low power consumption for energy-sensitive designs.
  • Surface Mount Package: The device comes in a surface mount package, which is ideal for modern, space-constrained electronic assemblies.

Applications

The MC14046BDW's broad functionality makes it suitable for a wide range of applications, including but not limited to:

  • Wireless communication systems
  • Signal processing
  • Telecommunications
  • Electronic musical instruments
  • Computer peripherals

ON Semiconductor's commitment to quality ensures that the MC14046BDW delivers consistent performance and reliability, making it a trusted choice for engineers and designers seeking a high-quality PLL solution.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess