EN
  • EN
  • DE
  • IT

MC14060BDR2G

Part No MC14060BDR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER 14BIT CMOS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Count Rate 17MHz
Trigger Type Negative Edge
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 006188-MC14060BDR2G
Family Name MC14060
Introduction Date April 04, 2000
ECCN EAR99
Country of Origin China, Czech Republic, Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC14060BDR2G CAD Model

Description

ON Semiconductor MC14060BDR2G Product Overview

The ON Semiconductor MC14060BDR2G is a versatile and high-performance CMOS 14-stage binary ripple counter, designed to meet the needs of various counting applications in modern electronic systems. This integrated circuit is part of the renowned MC14060B series, which is well-known for its robustness, reliability, and efficiency.

Key Features

  • Binary Counter: The device features a 14-stage binary counter, providing a wide range of counting capabilities.
  • High-Voltage Operation: It is capable of operating with a supply voltage ranging from 3V to 18V, making it suitable for various power environments.
  • Low Power Consumption: The counter is designed for low power consumption, thus conserving energy and extending battery life in portable applications.
  • Static Operation: The MC14060BDR2G maintains its state stably, ensuring reliable performance without the need for continuous clocking.
  • Oscillator Configuration: An onboard oscillator configuration is provided, which can be used with an external capacitor and two resistors to form an RC oscillator.
  • Buffered Inputs and Outputs: The inputs and outputs are buffered to enhance the driving capabilities and reduce the effects of system loading.

Applications

The MC14060BDR2G is suitable for a wide array of applications including:

  • Time Delay Generators
  • Frequency Dividers
  • Time-Base Generators
  • Counter/Timer Devices
  • Alarm Systems
  • Sequential Control Devices

Package and Quality

The device is offered in a compact SOIC-16 package, which ensures a minimal footprint on PCBs and is suitable for automated surface-mount assembly processes. ON Semiconductor's commitment to quality ensures that each MC14060BDR2G counter is manufactured to the highest standards, with rigorous testing and quality control measures in place to guarantee performance and durability.

For designers and engineers looking for a reliable and efficient binary ripple counter, the ON Semiconductor MC14060BDR2G presents an excellent choice that combines functionality, versatility, and performance in a single component.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.3802
Texas Instruments
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2164
ON Semiconductor
COUNTER SINGLE 4-BIT / Counter IC Element Bit
Lowest to $11.1171
Fairchild/ON Semiconductor
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $2.7091
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BCD COUNTER DUAL
Lowest to $7.5398
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.3918
Texas Instruments
BINARY COUNTER, HC/UH SERIES, SY / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-LCCC (8.89x8.89)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2521 $56.7225
545+ $0.2069 $112.7605
840+ $0.2004 $168.3360
1,155+ $0.1940 $224.0700
1,495+ $0.1875 $280.3125
2,000+ $0.1681 $336.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess