EN
  • EN
  • DE
  • IT

MC14081

Part No MC14081
Manufacturer ON Semiconductor
Description B-Suffix Series CMOS Gates
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217660-MC14081
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14081 CAD Model

Description

ON Semiconductor MC14081 Integrated Circuit

The ON Semiconductor MC14081 is a versatile and robust integrated circuit that belongs to the family of CMOS logic quad two-input AND gates. This high-performance IC is designed to operate over a broad voltage range, from 3V to 18V, making it suitable for a variety of digital applications ranging from low-voltage portable equipment to high-voltage industrial systems. The MC14081 is a fundamental component in digital electronics, offering reliable performance and compatibility with a wide range of other digital ICs.

Constructed with precision, the MC14081 features four independent AND gates in a single package, providing designers with the flexibility to implement multiple logic functions within a compact footprint. Each gate has two inputs, which must both be at a high logic level for the output to be high, adhering to the basic truth table of an AND function. This makes the MC14081 an essential building block for creating more complex logic circuits, such as multiplexers, encoders, and various combinational circuits.

The MC14081 is fabricated using ON Semiconductor's high-quality CMOS technology, which ensures low power consumption and minimizes the risk of unwanted current leakage. This energy efficiency is particularly beneficial in battery-powered devices, where conserving power is of paramount importance. The IC also boasts excellent noise immunity and the ability to drive large capacitive loads, making it a reliable choice for noisy or high-capacity environments.

Designed for easy implementation, the MC14081 comes in a variety of industry-standard packages, including PDIP, SOIC, and TSSOP, providing compatibility with both through-hole and surface-mount technology (SMT). This flexibility ensures that the MC14081 can be integrated into a wide range of PCB designs and layouts.

In summary, the ON Semiconductor MC14081 is a highly reliable and versatile component that is essential for designers looking to implement logical AND functions in their digital systems. With its broad operating voltage range, low power consumption, and noise-resistant performance, the MC14081 is a top choice for applications requiring dependable and efficient logic operations.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess