ON Semiconductor MC14081B Quad 2-Input AND Gate
The MC14081B from ON Semiconductor is a high-performance CMOS Quad 2-Input AND Gate integrated circuit designed to deliver reliable logic gating functions in a variety of digital applications. This versatile IC is well-suited for use in systems requiring logical conjunction operations, making it an essential component for designers and engineers working in the electronics field.
Key Features
- Logic Type: AND Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Supply Voltage Range: 3V to 18V
- Output Current: -18mA, 18mA
- Propagation Delay Time: 60ns at 15V, 10ns at 10V, 30ns at 5V
- Operating Temperature: -55°C to +125°C
- Mounting Type: Through Hole or Surface Mount
- Package / Case: Available in PDIP-14, SOIC-14, and TSSOP-14
Product Advantages
The MC14081B is designed to offer several advantages for digital circuitry. Its wide operating voltage range allows it to be used in systems with different power levels, providing flexibility in design. The low power consumption characteristic of CMOS technology ensures energy efficiency, which is crucial for battery-powered devices. Additionally, the high noise immunity and low propagation delay contribute to the overall performance and reliability of the system.
Applications
With its robust performance and versatile features, the MC14081B is ideal for a wide range of applications. It can be used in:
- Digital logic circuits
- Computing devices
- Data processing equipment
- Control systems
- Alarm systems
- Signal processing
- Function generators
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC14081B is manufactured under strict quality control standards, ensuring reliable performance and longevity in the field. Whether used in commercial, industrial, or military-grade applications, this IC meets the stringent requirements necessary for critical electronic systems.