ON Semiconductor MC14094BDG Product Overview
The ON Semiconductor MC14094BDG is a high-performance, 8-stage shift/storage register with a three-state output. This integrated circuit is designed to have a broad range of applications in the field of digital electronics. It combines an 8-bit serial-in, parallel-out shift register with a storage register and 3-state outputs, making it an ideal choice for interface applications where multiple data bits need to be transmitted sequentially and then presented simultaneously in a parallel format.
Key Features
- Shift/Register Type: 8-stage shift/storage register, which ensures efficient serial-to-parallel data conversion.
- Output Type: Three-state outputs, allowing for connection to common data lines without interference.
- Operating Voltage Range: This device is versatile with a wide operating voltage range from 3V to 18V, accommodating various logic level requirements.
- High-Speed Operation: Capable of high-speed operation, which is essential for quick data processing and real-time applications.
- Low Power Consumption: Designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.
- Package: The MC14094BDG comes in a SOIC-16 package, which is compact and suitable for surface-mount technology (SMT).
Applications
The versatility of the MC14094BDG makes it an excellent choice for a wide range of applications, including:
- Serial-to-parallel data conversion
- Remote control systems
- Data acquisition systems
- Signal processing
- Automotive systems
- Instrumentation and control systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC14094BDG is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the industry standards for reliability and performance. This product is suitable for commercial-grade applications and is backed by ON Semiconductor's reputation as a trusted manufacturer in the semiconductor industry.
With its robust design and flexible functionality, the MC14094BDG from ON Semiconductor is a smart choice for designers looking to implement efficient data handling and interface solutions in their electronic projects.