EN
  • EN
  • DE

MC1413BD

Part No MC1413BD
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description High Voltage, High Current Darlington Transistor Arrays | TRANS 7NPN DARL 50V 0.5A 16SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type 7 NPN Darlington
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 1.6V at 500μA, 350mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 1000 at 350mA, 2V
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC1413B
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1217692-MC1413BD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Lighting, Power Management, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian MC1413BD CAD Model

Description

The MC1413BD is a versatile and robust integrated circuit produced by ON Semiconductor, designed to cater to a wide range of applications that require high voltage and high current driving capabilities. This high-performance Darlington transistor array is an ideal solution for interfacing between low-level logic circuitry and multiple peripheral power loads.

Key Features

  • Seven Darlington Pairs: Each pair is capable of driving a wide array of loads, including relays, solenoids, and other high-current or high-voltage devices.
  • High Output Voltage: The device can handle output voltages up to 50V, making it suitable for various industrial applications.
  • High Output Current: With a continuous collector current rating of 500 mA per channel, the MC1413BD can drive components that require significant power.
  • Input Compatible with Various Types of Logic: It is compatible with TTL, PMOS, CMOS, and other standard logic families.
  • Output Clamp Diodes: These diodes are included for inductive transient suppression, which is essential for driving inductive loads.
  • Pin-Compatible with Other Devices: The pin configuration is compatible with other standard Darlington arrays such as the ULN2003, facilitating easy upgrades or replacements within existing designs.

Applications

The MC1413BD is widely used in automation and control systems, including:

  • LED displays
  • Printers
  • Industrial controls
  • Relay drivers
  • Stepper and DC motor controls
  • Lamp drivers

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the MC1413BD is no exception. It is designed to meet the stringent requirements of industrial applications. Its robust design ensures reliable operation under harsh conditions and over extended temperature ranges.

Package Information

The MC1413BD is available in a 16-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, providing flexibility for both through-hole and surface-mount PCB designs.

You May Also Be Interested in

Infineon Technologies
TRANS NPN/PNP 40V 0.2A SOT363-6
Need more? Email Us
Infineon Technologies
TRANS NPN/PNP 40V 0.2A SOT363-6
Need more? Email Us
TT Electronics
NPN/PNP SILICON COMPLEMENTARY SMALL SIGNAL DUAL | TRANS NPN/PNP 40V 0.6A 6CLCC
Need more? Email Us
Infineon Technologies
TRANS NPN/PNP 40V 0.2A SOT363-6
Lowest to $0.0947
Sanken
TRANS 4NPN DARL 100V 3A 12SIP
Lowest to $3.0406
Sanken
TRANS 4NPN DARL 100V 3A 12-SIP
Lowest to $1.4538
Diodes Incorporated
40V COMPLEMENTARY NPN-PNP SMALL SIGNAL TRANSISTOR IN DFN1310-6 | TRANS NPN/PNP 40V 200MA 6DFN
Lowest to $0.0936
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Sanken
TRANS 4PNP DARL 60V 4A 12SIP
Lowest to $4.7338

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess