EN
  • EN
  • DE

MC14490FL1

Part No MC14490FL1
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076832-MC14490FL1
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC14490FL1 CAD Model

Description

ON Semiconductor MC14490FL1 Hex Contact Bounce Eliminator

The ON Semiconductor MC14490FL1 is a highly efficient and robust solution designed to tackle the common issue of switch bounce in digital systems. This hex contact bounce eliminator is an essential component for any design engineer looking to ensure stable and reliable input signals in their electronic applications.

The MC14490FL1 is built with six bounce eliminator circuits, each capable of cleaning the noise from mechanical switches and relay inputs. This makes it an ideal choice for applications that require multiple debouncing channels, such as industrial controls, automotive systems, and consumer electronics. The device operates by removing the spurious pulses, typically generated when a switch is opened or closed, ensuring that only clean, bounce-free signals are passed through to the output.

With a wide operating voltage range from 3V to 18V, the MC14490FL1 provides versatile compatibility with various logic families. This flexibility allows designers to integrate the device seamlessly into both low and high voltage systems without the need for additional level-shifting components. The IC also features a low power consumption, making it suitable for battery-operated devices where power efficiency is a priority.

Constructed in a compact, flat-pack package, the MC14490FL1 is designed to save valuable board space while offering the reliability and performance expected from ON Semiconductor products. Its simple interface requires minimal external components, which helps to reduce overall system complexity and cost.

Whether you're dealing with noisy switch inputs in a microprocessor system or looking to enhance the reliability of a digital logic circuit, the ON Semiconductor MC14490FL1 provides a practical and effective solution for contact bounce elimination. Its ease of use, combined with ON Semiconductor's reputation for quality, makes it a smart choice for designers aiming to build stable and dependable electronic products.

For further technical details, application notes, and support, customers can visit the ON Semiconductor website or contact their local sales office to ensure the best possible implementation of the MC14490FL1 in their projects.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess