EN
  • EN
  • DE

MC14503B

Part No MC14503B
Manufacturer ON Semiconductor
Description Hex Non-Inverting 3-State Buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217752-MC14503B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14503B CAD Model

Description

The MC14503B from ON Semiconductor is a versatile hex non-inverting buffer with 3-state outputs designed to meet the demands of high-speed digital systems. This integrated circuit is part of the CMOS family and is compatible with MOS and TTL logic, making it a flexible choice for interfacing between different logic families.

Key Features

  • High-Voltage Tolerance: The MC14503B can operate at a wide range of supply voltages from 3V to 18V, accommodating various application needs and ensuring compatibility with both CMOS and TTL logic levels.
  • Low Power Consumption: True to CMOS technology, this device boasts a low power dissipation, making it ideal for battery-operated equipment and energy-efficient designs.
  • 3-State Outputs: The inclusion of 3-state output capability allows for connection to a bus-structured system without the need for external pull-up resistors, simplifying design and reducing component count.
  • High Noise Immunity: Characteristic of CMOS logic circuitry, the MC14503B provides excellent noise immunity, safeguarding your designs from spurious signals and ensuring reliable operation.
  • High Current Drive: With the ability to source or sink up to 7.8mA, this buffer can drive heavier loads compared to standard CMOS outputs.

Applications

The MC14503B is suitable for a wide range of applications including:

  • Logic level conversion or interfacing
  • Bus-oriented systems
  • Memory address drivers
  • Switching circuits
  • Data transmission and reception systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14503B is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for your electronic projects and commercial products.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6861 $58.3185
210+ $0.5625 $118.1250
320+ $0.5452 $174.4640
440+ $0.5278 $232.2320
570+ $0.5105 $290.9850
760+ $0.4574 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess