EN
  • EN
  • DE

MC14504BFEL

Part No MC14504BFEL
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Hex Level Shifter for TTL to CMOS or COMS to CMOS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Voltage - VCCA 3V ~ 18V
Voltage - VCCB 3V ~ 18V
Output Type Non-Inverted
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SOEIAJ
RoHS State Request Verification
Win Source Part Number 1217767-MC14504BFEL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name MC14504
Introduction Date April 04, 2000
ECCN EAR99
Country of Origin Czech Republic
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC14504BFEL CAD Model

Description

ON Semiconductor MC14504BFEL Hex Level Shifter

The MC14504BFEL from ON Semiconductor is a versatile hex level shifter designed for interfacing TTL or CMOS logic levels to High Voltage (HV) CMOS logic levels. This integrated circuit is essential for applications where the logic level needs to be shifted from a lower voltage domain to a higher one, ensuring compatibility and communication between different logic families.

This level shifter operates over a broad voltage range from 3V to 18V, which makes it highly adaptable for various systems and applications. The MC14504BFEL is a part of the HC logic family, known for its high-speed CMOS technology. This technology offers the dual benefits of low power consumption and high noise immunity, making it suitable for a wide array of electronic devices and systems.

The device features six independent level shifting channels, providing ample flexibility to interface multiple signals simultaneously. Each channel consists of an input and an output, with the input capable of accepting TTL logic levels while the output provides the shifted HV CMOS logic levels.

Key features of the MC14504BFEL include:

  • Wide Voltage Range: The device functions with an input voltage range from 3V to 18V, accommodating various logic level requirements.
  • High Noise Immunity: The inherent characteristics of CMOS technology offer excellent noise immunity, ensuring reliable operation even in electrically noisy environments.
  • Low Power Consumption: CMOS technology also leads to reduced power consumption, which is crucial for battery-powered and energy-efficient applications.
  • Hex Inverter: Six independent channels for level shifting provide the flexibility to convert multiple signals within a single package.
  • Surface Mount Package: The device comes in an SOEIAJ-16 package, suitable for compact PCB layouts and automated surface-mount assembly processes.

The MC14504BFEL is ideal for interfacing between low-voltage digital microcontrollers and high-voltage peripherals or systems. Its applications range from industrial control systems, where robust communication between devices is critical, to consumer electronics that require efficient power management and reliable operation.

With its robust design and reliable performance, the ON Semiconductor MC14504BFEL hex level shifter is a key component for electronic engineers looking to bridge the gap between different logic levels in their digital circuit designs.

You May Also Be Interested in

Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.7313

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4405 $58.5720
58+ $2.0028 $116.1624
90+ $1.9404 $174.6360
124+ $1.8769 $232.7356
160+ $1.8145 $290.3200
213+ $1.6274 $346.6362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess