Product Overview: MC14528BG - ON Semiconductor
The MC14528BG is a versatile and robust dual monostable multivibrator integrated circuit (IC) produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This high-quality component is designed to cater to a wide range of applications that require precise timing and pulse shaping, such as timing circuits, pulse generators, and delay lines.
Key Features
- Supply Voltage Range: The MC14528BG operates within a supply voltage range of 3V to 18V, making it suitable for various digital and analog applications.
- Dual Monostable Multivibrator: It contains two independent monostable multivibrators (one-shots) in a single package, providing flexibility and saving space on the PCB.
- Retriggerable and Non-Retriggerable Modes: The IC supports both retriggerable and non-retriggerable modes, offering designers the capability to customize the timing sequence as per their requirements.
- Adjustable Pulse Width: Users can set the output pulse width by selecting external resistor and capacitor values, allowing for a wide range of time delays.
- Direct Clear Input: The inclusion of a direct clear input enables immediate termination of the output pulse, enhancing the control over timing operations.
- Output Current Capability: The MC14528BG can source or sink up to 10mA, providing sufficient drive capability for most logic-level loads.
- Standard Pin Configuration: The IC is available in a standard 16-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, facilitating easy integration into existing designs.
Applications
The MC14528BG is ideal for a variety of applications where reliable timing is essential. These include:
- Sequential timing
- Time delay generation
- Pulse width modulation (PWM)
- Missing pulse detection
- Enabling or disabling functions
With its robust design and flexible features, the MC14528BG from ON Semiconductor is an excellent choice for designers looking to implement reliable timing solutions in their electronic projects.