EN
  • EN
  • DE

MC14538BDW

Part No MC14538BDW
Manufacturer ON Semiconductor
Description Dual Precision Retiggerable/Resettable Monostable Multivibrator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217874-MC14538BDW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC14538BDW CAD Model

Description

ON Semiconductor MC14538BDW

The MC14538BDW is a high-performance, monolithic dual retriggerable/resettable multivibrator from ON Semiconductor. This integrated circuit (IC) is designed to deliver precision timing and pulse shaping for a wide range of electronic applications. With its advanced features and robust design, the MC14538BDW is an ideal choice for use in timing, delay, and pulse generation circuits.

Key Features

  • Dual Retriggerable/Resettable Functionality: The IC contains two independent multivibrators, which can be used for two separate timing functions within the same package, saving space and reducing complexity in circuit design.
  • Wide Voltage Range: It operates over a broad voltage range from 3V to 15V, making it versatile for various power supply configurations.
  • High Output Current: Capable of sourcing or sinking up to 50mA, the MC14538BDW can directly drive loads or interface with other logic families.
  • Output Pulse Width Range: The pulse width is adjustable through external timing components (resistor and capacitor), providing a wide range of timing intervals.
  • Standard Pin Configuration: It comes in a standard 16-pin SOIC package, which is compatible with common PCB layouts and easy to integrate into existing designs.
  • Low Power Consumption: The IC is designed for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Leading-Edge and Trailing-Edge Accuracy: The precision of both the leading and trailing edges of the output pulse ensures accurate timing for critical applications.

Applications

The versatility of the MC14538BDW allows it to be used in a broad array of applications, including:

  • Timing circuits
  • Pulse generation
  • Sequential timers
  • Pulse width modulation (PWM)
  • Frequency division
  • Delay lines

With its reliable performance and flexible design, the MC14538BDW from ON Semiconductor is a go-to solution for designers who require a dependable multivibrator for their electronic projects. Whether you're working on consumer electronics, industrial controls, or automotive systems, this component offers the functionality and durability needed to create efficient and long-lasting applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9570 $52.6350
130+ $0.7852 $102.0760
200+ $0.7607 $152.1400
275+ $0.7362 $202.4550
355+ $0.7116 $252.6180
475+ $0.6380 $303.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess