EN
  • EN
  • DE

MC14541BG

Part No MC14541BG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Programmable Timers and Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Programmable Timers and Oscillators
Manufacturer ON Semiconductor
Win Source Part Number 316819-MC14541BG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14541BG CAD Model

Description

Product Overview: MC14541BG - ON Semiconductor

The MC14541BG from ON Semiconductor is a highly versatile programmable timer, designed for a vast array of applications ranging from time-delay circuits to oscillator applications. This integrated circuit is a member of the CMOS family, ensuring low power consumption alongside reliable performance in a variety of electronic systems.

Key Features

  • Wide Voltage Range: The device operates over a voltage range of 3 V to 18 V, making it suitable for both standard and low-power applications.
  • Programmable Timer: With its programmable design, users can set up the timer for various functions, allowing for custom time delays or oscillation frequencies.
  • Long Timing Cycles: The MC14541BG is capable of producing extremely long timing cycles without the need for external resistors or capacitors, thanks to its onboard oscillator and timing capacitors.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide the timer with excellent noise immunity, ensuring stable operation even in electrically noisy environments.
  • Low Power Consumption: True to CMOS technology, this device maintains a low power draw, which is critical for battery-powered and energy-saving applications.

Applications

Due to its flexible design and robust performance, the MC14541BG is ideal for a multitude of applications, including:

  • Timer circuits in household appliances
  • Sequential timing controls in industrial systems
  • Pulse generation for digital circuits
  • Time-delay relays in automotive electronics
  • Oscillator applications in communication devices

Product Specifications

The MC14541BG is offered in a standard SOIC-14 package, ensuring compatibility with surface mount technology (SMT) for ease of integration into modern PCB designs. The device features a stable oscillator with a frequency range determined by an external resistor and capacitor, and it includes an automatic power-on reset function.

ON Semiconductor's commitment to quality ensures that the MC14541BG is manufactured to the highest standards, providing reliable and efficient performance for both commercial and industrial applications. Whether you're designing a simple time-delay circuit or a complex oscillator, the MC14541BG offers the flexibility and reliability needed for your electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $4.8866
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $7.1279
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD / 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1612

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess