EN
  • EN
  • DE
  • IT

MC1455BP1G

Part No MC1455BP1G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Timers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Type 555 Type, Timer/Oscillator (Single)
Operating Supply Voltage 4.5 V ~ 16 V
Operating Supply Current 10mA
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Mounting Style Through Hole
Win Source Part Number 1217962-MC1455BP1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC1455
Introduction Date June 23, 1999
ECCN EAR99
Country of Origin Indonesia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC1455BP1G CAD Model

Description

ON Semiconductor MC1455BP1G - Timeless Timer IC

The ON Semiconductor MC1455BP1G is a highly versatile and widely acclaimed timer IC that has stood the test of time. This monolithic timing circuit is a direct implementation of the "555" timer, which is one of the most popular and commonly used integrated circuits in the history of electronics. The MC1455BP1G is designed to generate accurate and highly stable time delays or oscillation, making it an indispensable component in a wide range of applications.

In the realm of timer ICs, the MC1455BP1G shines with its robust design that offers both time delay and oscillator functionality. It is capable of producing precise time delays or oscillation in the range of microseconds to hours, which is a testament to its flexibility and utility in various electronic circuits. This timer IC can be used in an array of applications, including but not limited to, precision timing, pulse generation, sequential timing, and time delay generation.

The MC1455BP1G is housed in a PDIP-8 package, ensuring easy integration into your projects. It operates on a voltage range from 4.5V to 16V, providing a broad power supply range that makes it suitable for a multitude of electronic devices and systems. With its low power consumption and high stability, this timer IC is an excellent choice for power-sensitive and long-duration applications.

From simple hobbyist projects to complex industrial timers, the MC1455BP1G's versatility is unmatched. Whether you're designing an electronic game, creating a pulse width modulated (PWM) controller, or implementing a delay timer in a security system, this IC will meet your needs with reliability and precision.

ON Semiconductor's commitment to quality ensures that the MC1455BP1G is manufactured to the highest standards, providing consistent performance and reliability. If you're looking for a reliable, easy-to-use timer IC that can cater to a wide range of functions, look no further than the MC1455BP1G from ON Semiconductor.

You May Also Be Interested in

Advanced Linear Devices Inc.
112dB 192kHz 24-BIT SCH DAC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.6897
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8369 $61.3904
37+ $3.1485 $116.4945
57+ $3.0492 $173.8044
79+ $2.9510 $233.1290
102+ $2.8529 $290.9958
136+ $2.5583 $347.9288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess