EN
  • EN
  • DE

MC14584BDTR2G

Part No MC14584BDTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC SCHMITT TRIGGER HEX 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 1.6 V to 4.6 V
Logic Level - High 3.4 V to 10.5 V
Max Propagation Delay @ V, Max CL 80ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 097318-MC14584BDTR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14584BDTR2G CAD Model

Description

ON Semiconductor MC14584BDTR2G Product Overview

The ON Semiconductor MC14584BDTR2G is a versatile hex Schmitt-trigger inverter integrated circuit (IC) designed for use in a wide range of digital and analog applications. This IC is part of the 4000 series CMOS logic family and is known for its high noise immunity and low power consumption.

Key Features

  • Device Type: Hex Schmitt-Trigger Inverter
  • Package: TSSOP-14, which provides a compact footprint and is suitable for surface-mount technology (SMT).
  • Operating Voltage Range: 3 V to 18 V, accommodating various logic level requirements and making it compatible with both TTL and CMOS logic.
  • High Noise Immunity: Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which helps in noisy environments.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, ensuring compatibility with a range of digital systems.
  • Static Operation: No external components are required for operation, simplifying design and reducing system complexity.
  • Low Power Consumption: The IC is designed for low power consumption, making it ideal for battery-operated applications.

Applications

The MC14584BDTR2G is suitable for a variety of applications including:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch-free switching
  • Logic level conversion
  • High-speed digital circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14584BDTR2G is no exception. It is manufactured to high standards to ensure reliable performance in critical applications. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Ordering and Packaging

The MC14584BDTR2G is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. The part number suffix (DTR2G) specifies the TSSOP-14 package in a tape and reel format.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5353 $50.8535
230+ $0.4392 $101.0160
355+ $0.4255 $151.0525
490+ $0.4118 $201.7820
630+ $0.3980 $250.7400
845+ $0.3569 $301.5805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,540 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess