The ON Semiconductor MC1658FNR2 is a precision voltage regulator IC designed to offer a high level of performance for a wide range of applications. This versatile component is engineered to provide a stable and reliable voltage supply, ensuring the optimal operation of electronic devices.
Key Features
- Stable Output: The regulator maintains a consistent voltage level, which is crucial for sensitive electronic circuits.
- Low Dropout Voltage: It offers excellent performance with a low dropout voltage, making it suitable for applications with a minimal difference between the input and output voltages.
- High Accuracy: The MC1658FNR2 is designed for high-precision applications, providing an output with minimal deviation.
- Thermal Protection: Built-in thermal protection safeguards the IC from overheating, enhancing its reliability and lifespan.
- Wide Range of Applications: Suitable for use in consumer electronics, automotive systems, and industrial equipment.
Specifications
| Parameter |
Value |
| Output Voltage |
Fixed/Adjustable |
| Package Type |
Surface Mount |
| Operating Temperature |
-40°C to +125°C |
| Dropout Voltage |
Low |
Applications
The MC1658FNR2 from ON Semiconductor is an ideal choice for a broad spectrum of applications where a stable and accurate power supply is required. This includes, but is not limited to, consumer electronics such as televisions and computers, automotive systems like GPS and entertainment units, as well as industrial machinery and medical equipment.
Its robust design and comprehensive features make it a reliable component for designers and engineers looking to improve the efficiency and longevity of their electronic products. The MC1658FNR2 is a testament to ON Semiconductor's commitment to providing high-quality, durable, and precise electronic components.