EN
  • EN
  • DE

MC33153DR2G

Part No MC33153DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description Driver 2A 1-OUT Half Brdg 8-Pin SOIC N T/R / IC DRIVER GATE SINGLE IGBT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 11 V to 20 V
Logic Voltage - VIL, VIH 1.2V, 3.2V
Current - Peak Output (Source, Sink) 1A, 2A
Input Type Inverting
Rise and Fall Time 17ns, 17ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 003348-MC33153DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MC33153
Introduction Date February 25, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC33153DR2G CAD Model

Description

MC33153DR2G - ON Semiconductor

The MC33153DR2G is a high-performance single IGBT gate driver manufactured by ON Semiconductor, designed for a wide range of power applications. This advanced driver IC is tailored to drive Insulated Gate Bipolar Transistors (IGBTs), which are used in high-power applications such as motor control, induction heating, and power inverters.

Key Features

  • Voltage Range: The device operates with a supply voltage range from 10 V to 20 V, making it versatile for various IGBT gate drive applications.
  • Current Capacity: It can source up to 2 A and sink up to 4 A of peak current, ensuring robust gate charge and discharge for fast switching performance.
  • Protection Features: The MC33153DR2G includes under-voltage lockout protection with hysteresis, which prevents the IGBT from operating under suboptimal conditions, thus safeguarding the device and the system.
  • Integrated Features: The driver includes a negative gate drive bias, which enhances the turn-off performance of the IGBT, leading to improved efficiency and reduced switching losses.
  • Drive Configuration: This gate driver is capable of high-side drive, which is essential for half-bridge configurations common in power electronics.
  • Package: The device is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to 105°C, ensuring reliability in harsh environments.

Applications

The MC33153DR2G is suitable for a variety of industrial and consumer applications, including:

  • AC and DC motor drives
  • Renewable energy inverters (solar and wind)
  • Uninterruptible power supplies (UPS)
  • Induction heating systems
  • High-power LED lighting

With its robust design and comprehensive features, the MC33153DR2G from ON Semiconductor is an excellent choice for engineers looking to improve the performance and reliability of their high-power switching applications.

You May Also Be Interested in

Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1025 $55.1250
115+ $0.9047 $104.0405
175+ $0.8764 $153.3700
240+ $0.8481 $203.5440
305+ $0.8199 $250.0695
410+ $0.7350 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,433 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess