EN
  • EN
  • DE

MC33164P-5

Part No MC33164P-5
Manufacturer ON Semiconductor
Catalog Hard To Find
Description MICROPOWER UNDERVOLTAGE SENSING CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1523+
Reference case to92
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 715216-MC33164P-5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33164P-5 CAD Model

Description

ON Semiconductor MC33164P-5 Microprocessor Supervisory Circuit

The ON Semiconductor MC33164P-5 is a precision voltage monitoring device designed to protect microprocessors and digital systems against the hazards of unpredictable voltage fluctuations. It is a crucial component for ensuring the reliability and stability of electronic systems, particularly in applications where voltage levels are critical to the operation and safety of the circuitry.

This supervisory circuit features a highly accurate undervoltage detection capability, which monitors the supply voltage and ensures it remains within a safe operating range. The MC33164P-5 is specifically designed to assert a reset signal whenever the VCC supply voltage falls below the preset threshold of 4.55V. It maintains the reset output until the supply voltage recovers and stabilizes above the threshold, plus a small hysteresis to prevent erratic reset operation.

The device boasts a low supply current draw, making it an energy-efficient choice for battery-powered applications. Its open-drain reset output allows for a flexible interface with other logic levels, and it can directly drive the reset pin of a microprocessor or other digital logic. The reset output remains operational with VCC as low as 1.0V, ensuring functionality during low-voltage conditions.

Enclosed in a 5-lead TO-92 package, the MC33164P-5 is designed for through-hole mounting, which is ideal for prototyping and applications where surface-mount technology is not preferred. Its operating temperature range of -40°C to +85°C makes it suitable for a wide range of environments and applications, including computers, controllers, intelligent instruments, and portable electronics.

ON Semiconductor's commitment to quality and reliability is evident in the MC33164P-5, providing engineers and designers with a trusted solution for voltage monitoring and system protection. Whether it's used in industrial control systems or consumer electronics, this supervisory circuit is a small but critical component that helps maintain the integrity and performance of complex electronic systems.

You May Also Be Interested in

Xilinx Inc.
Lowest to $3.2617
Samsung
Lowest to $6.5223
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Samsung
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess