ON Semiconductor MC33184D Operational Amplifier
The MC33184D from ON Semiconductor is a high-performance operational amplifier that delivers exceptional accuracy and stability. This precision op-amp is designed to cater to a wide range of applications, including instrumentation, sensor interfacing, and active filtering. Its low input offset voltage and drift ensure accurate signal amplification, making it an ideal choice for precision circuits.
Featuring a quad configuration, the MC33184D houses four independent operational amplifiers in a single 14-pin SOIC package. This compact design enables efficient use of board space without compromising performance. The device operates over a wide supply voltage range from 3V to 36V, or ±1.5V to ±18V for split supplies, which makes it versatile for both single and dual supply operations.
One of the standout features of the MC33184D is its low power consumption. With a quiescent current of just 300 µA per amplifier, this op-amp is well-suited for battery-powered devices and energy-sensitive applications. Additionally, it boasts a high slew rate of 1.2 V/µs and a gain bandwidth product of 4.5 MHz, enabling it to handle high-speed signal processing tasks with ease.
The MC33184D also offers excellent common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), which are critical for maintaining signal fidelity in the presence of noise and power supply fluctuations. Its robust output drive capability and short-circuit protection add to the operational amplifier's reliability and durability.
In summary, the ON Semiconductor MC33184D operational amplifier is a versatile and reliable component that provides high precision, low power consumption, and stable performance. Its quad op-amp configuration and wide operating voltage range make it a practical choice for designers looking to optimize their circuit designs for both performance and space efficiency. Whether for industrial, automotive, or consumer electronics, the MC33184D is engineered to meet the rigorous demands of a broad spectrum of applications.