EN
  • EN
  • DE

MC33202DMR2

Part No MC33202DMR2
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Rail-to-Rail Operational Amplifiers | IC OPAMP GP 2 CIRCUIT MICRO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1V/μs
Gain Bandwidth Product 2.2MHz
Current - Input Bias 80nA
Voltage - Input Offset 8mV
Supply Current 900μA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 1.8V ~ 12V, ±0.9V ~ 6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package Micro8
Family Part Number MC33202
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1218286-MC33202DMR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33202DMR2 CAD Model

Description

ON Semiconductor MC33202DMR2 Operational Amplifier

The MC33202DMR2 from ON Semiconductor is a high-performance operational amplifier that offers a perfect blend of features suitable for a wide range of applications. This op-amp is designed to provide low power consumption while maintaining a high bandwidth and fast slew rate, making it an ideal choice for battery-powered devices, audio processing, and active filtering systems.

Key Features

  • Low Power Consumption: The MC33202DMR2 is optimized for low voltage operation, which translates into significant power savings for portable and energy-sensitive applications.
  • High Gain Bandwidth Product: With a gain bandwidth product of 2.2 MHz, this op-amp can handle a wide range of frequencies, making it suitable for audio applications and signal conditioning.
  • Rail-to-Rail Output: The ability to swing its output voltage from rail to rail ensures maximum dynamic range, which is particularly useful in single-supply operations and when driving analog-to-digital converters (ADCs).
  • Low Input Bias Current: The device features a low input bias current, which minimizes errors in high impedance sensor circuits and precision applications.
  • Enhanced ESD Protection: ON Semiconductor has incorporated enhanced electrostatic discharge (ESD) protection into the MC33202DMR2, ensuring robustness and reliability in harsh electrical environments.

Applications

The versatility of the MC33202DMR2 makes it an excellent choice for a multitude of applications, including but not limited to:

  • Portable devices
  • Audio processing equipment
  • Active filters and signal conditioning
  • Analog-to-digital converter (ADC) driver
  • Battery-powered instrumentation
  • Sensor interfaces

Technical Specifications

The MC33202DMR2 comes in a micro-8 package and operates over a temperature range of -40°C to +85°C. It requires a supply voltage ranging from 2.5V to 5.5V, accommodating various design requirements. Its output current and voltage ranges are optimized to match the needs of modern low-power circuits, ensuring efficient operation without sacrificing performance.

Conclusion

ON Semiconductor's MC33202DMR2 operational amplifier stands out with its low power consumption, high bandwidth, and rail-to-rail output capability. Whether it's for professional audio equipment, precision instrumentation, or any application requiring a reliable and efficient op-amp, the MC33202DMR2 is a strong contender that engineers can trust for their circuit designs.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2167 $50.9245
495+ $0.2028 $100.3860
770+ $0.1958 $150.7660
1,105+ $0.1818 $200.8890
1,435+ $0.1748 $250.8380
1,790+ $0.1678 $300.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,265 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess