EN
  • EN
  • DE

MC33232DG

Part No MC33232DG
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER CRM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Mode Critical Conduction (CRM)
Current - Startup 50μA
Supply Voltage - Operating 12 V to 25 V
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 207874-MC33232DG
Ultra Librarian 3D Model Ultra Librarian MC33232DG CAD Model

Description

ON Semiconductor MC33232DG - Power Factor Controller

The ON Semiconductor MC33232DG is a sophisticated and highly integrated Power Factor Controller designed to facilitate the creation of power-efficient and robust power supply systems. This controller is particularly suited for applications that demand improved power factor and reduced harmonic distortion, making it an ideal choice for switch-mode power supplies in consumer electronics, industrial systems, and lighting solutions.

The MC33232DG operates in Continuous Conduction Mode (CCM), which ensures that the current waveform is shaped in accordance with the input voltage waveform, thereby achieving near-unity power factor. This active power factor correction (PFC) controller includes features such as programmable output voltage and overvoltage protection, which safeguard the system against unpredictable power surges and enable stable operation under varying electrical conditions.

One of the key advantages of the MC33232DG is its built-in voltage reference and error amplifier, which contribute to precise output voltage regulation. Furthermore, the device boasts a minimal external component count due to its integrated functions, which simplifies the design process and reduces the overall bill of materials. The controller also supports a wide range of input voltages, making it versatile for global applications with different power grids.

The MC33232DG is packaged in a SOIC-8 (Small Outline Integrated Circuit) form factor, which is compact and suitable for space-constrained applications. Its operating temperature range from -40°C to +105°C ensures reliability and performance even in harsh environmental conditions. Additionally, the device includes a current sense input with a filter, leading-edge blanking, and ramp compensation, which contribute to enhanced performance and reduced electromagnetic interference (EMI).

In conclusion, the ON Semiconductor MC33232DG is a high-performance power factor controller that combines energy efficiency with advanced control features. It is designed to meet the stringent requirements of modern power supply designs and is a testament to ON Semiconductor's commitment to delivering innovative and environmentally conscious power management solutions.

You May Also Be Interested in

ON Semiconductor
POWER FACTOR CORRECTION / PFC IC
Lowest to $0.6722
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $4.6325
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 16SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Lowest to $0.3064
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 100KHZ 20SOIC
Lowest to $10.9772
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8621 $71.4484
8+ $14.6558 $117.2464
13+ $14.1984 $184.5792
17+ $13.7399 $233.5783
22+ $13.2825 $292.2150
30+ $11.9081 $357.2430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess