EN
  • EN
  • DE

MC33262DR2

Part No MC33262DR2
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description Power Factor Controllers | IC PFC COMPACT PRECONVERT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Mode Critical Conduction (CRM)
Current - Startup 250μA
Supply Voltage (V) 12V ~ 28V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC33262
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1218310-MC33262DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33262DR2 CAD Model

Description

ON Semiconductor MC33262DR2 Power Factor Controller

The ON Semiconductor MC33262DR2 is a critical component for modern power supply designs that require efficient power factor correction. This active power factor controller is designed to operate in continuous conduction mode (CCM) to enhance the power factor of electronic systems, leading to reduced power consumption and improved energy efficiency. As environmental and energy regulations become more stringent, the MC33262DR2 serves as an essential solution for meeting these standards.

Key Features

  • High Performance: The MC33262DR2 is engineered to provide minimal power loss through its highly efficient operation, which is vital for systems where energy conservation is paramount.
  • Minimal External Components: This controller is designed to work with a reduced number of external components, simplifying the design and reducing the overall cost of the power supply.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, making it versatile for various applications and ensuring consistent performance under diverse power conditions.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the device features frequency modulation, which is crucial for applications sensitive to noise.
  • Overvoltage Protection: The built-in overvoltage protection circuit helps prevent damage to the controller and the power supply in the event of voltage spikes, ensuring long-term reliability.

Applications

The MC33262DR2 is ideal for an array of applications that demand high power factor and low harmonic distortion. It is commonly used in:

  • Switch Mode Power Supplies (SMPS)
  • Power Adapters for laptops and personal computers
  • Lighting Systems including LED drivers
  • Telecommunication Power Supplies
  • Industrial Power Systems

Technical Specifications

The device comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. It operates over a commercial temperature range, ensuring performance in a variety of environments. Its dynamic response to load variations makes it an excellent choice for systems that experience frequent changes in power demand.

In summary, the ON Semiconductor MC33262DR2 is a powerful and versatile power factor controller that enhances the efficiency and reliability of power supply units across numerous sectors. Its integration into electronic systems contributes to the reduction of power waste and operational costs, making it a valuable component for energy-conscious designs.

You May Also Be Interested in

Texas Instruments
IC PFC CTRLR TRANSITION 16SOIC
Lowest to $2.7909
Texas Instruments
IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.4483
ON Semiconductor
POWER FACTOR CORRECTION / PFC IC
Lowest to $0.6722
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
ON Semiconductor
IC PFC/QUASI FLYBACK CTLR 20SOIC / PFC IC Critical Conduction (CRM) 20-SOIC
Lowest to $3.5745
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8497 $55.4910
70+ $1.5178 $106.2460
105+ $1.4703 $154.3815
145+ $1.4229 $206.3205
185+ $1.3755 $254.4675
245+ $1.2332 $302.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess