EN
  • EN
  • DE

MC33560DWR2G

Part No MC33560DWR2G
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description Power Management and Interface IC for Smartcard Readers and Couplers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Smart Card Reader, Writer
Interface Microcontroller
Operating Supply Voltage 1.8 V ~ 6.6 V
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Mounting SMD
Win Source Part Number 1218433-MC33560DWR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC33560
Introduction Date October 20, 1999
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC33560DWR2G CAD Model

Description

ON Semiconductor MC33560DWR2G Product Overview

The MC33560DWR2G is a sophisticated integrated circuit from ON Semiconductor, designed for use in telecommunication applications. This versatile device combines several key functions necessary for managing the power requirements of low-power communication systems, making it an ideal choice for designers looking to optimize their power management solutions.

Key Features

  • Power Management: The MC33560DWR2G is equipped with a highly efficient voltage regulator, ensuring stable power supply to sensitive telecommunication circuits.
  • Battery Charger: It includes a programmable constant current/constant voltage battery charger, providing a reliable charging solution for various battery types.
  • Low Dropout (LDO) Regulator: The device features an LDO regulator for additional voltage regulation, which is critical in maintaining performance in battery-operated devices.
  • Ring Detector: An integrated ring detector simplifies the design of telephone ring detection circuits, saving space and reducing component count.

Applications

The MC33560DWR2G is well-suited for a range of telecommunication applications, including:

  • Cordless phones
  • Wireless communication devices
  • Telephone answering machines
  • Personal communication systems (PCS)

Technical Specifications

Some of the technical specifications of the MC33560DWR2G include:

  • Supply Voltage Range: 2.7V to 11V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 20-SOIC Wide Body
  • Multiple Power Saving Modes

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC33560DWR2G is manufactured under strict quality control standards, ensuring reliability and performance in demanding environments.

Environmental Compliance

The MC33560DWR2G is designed with environmental responsibility in mind. It complies with RoHS and Green Product standards, minimizing the ecological footprint of your telecommunication products.

In conclusion, the MC33560DWR2G from ON Semiconductor is a multifunctional, reliable, and environmentally friendly power management IC that offers an integrated solution for telecommunication devices, ensuring efficient operation, battery management, and system integrity.

You May Also Be Interested in

Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8291 $57.9492
30+ $3.9628 $118.8840
46+ $3.8392 $176.6032
63+ $3.7156 $234.0828
81+ $3.5909 $290.8629
108+ $3.2201 $347.7708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess