EN
  • EN
  • DE

MC34064P

Part No MC34064P
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830410-MC34064P
Ultra Librarian 3D Model Ultra Librarian MC34064P CAD Model

Description

ON Semiconductor MC34064P Under-Voltage Sensing Circuit

The MC34064P is a precision under-voltage sensing integrated circuit (IC) that offers a simple and efficient solution for monitoring the voltage level of power supplies in electronic equipment. Manufactured by ON Semiconductor, a leading supplier of semiconductor-based solutions, this IC is designed to trigger a reset in microprocessors, microcontrollers, and other digital systems when a drop below a predetermined voltage threshold occurs.

Key Features

  • Voltage Threshold Accuracy: The device features a tight voltage threshold accuracy of ±2%, ensuring reliable operation and protection for sensitive electronics.
  • Low Power Consumption: The MC34064P is optimized for low power consumption, making it suitable for battery-operated devices where power efficiency is crucial.
  • Versatile Operating Range: It operates over a wide voltage range, making it adaptable to a variety of applications and power supply configurations.
  • Open-Collector Output: The open-collector output provides the flexibility to interface with other logic levels and to wire OR multiple devices for monitoring several voltage levels.
  • Temperature Range: This IC is designed to function within an extended industrial temperature range, ensuring reliability in harsh environments.

Applications

  • Automotive systems
  • Portable/battery-powered equipment
  • Microprocessor/microcontroller reset circuits
  • Power supply monitoring
  • System battery back-up circuits

The MC34064P is packaged in a standard 8-pin PDIP, making it easy to integrate into a wide range of electronic designs. It is the go-to component for designers looking to enhance system reliability by preventing operation at abnormally low voltages which can lead to data loss, erratic system behavior, or even hardware damage. The device's simple design and ease of use, combined with ON Semiconductor's reputation for quality and performance, make the MC34064P a valuable addition to any power-sensitive electronic application.

Whether you're developing automotive electronics, portable devices, or complex digital systems, the MC34064P provides a straightforward, reliable solution for under-voltage detection and system protection.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess