EN
  • EN
  • DE

MC34262DR2

Part No MC34262DR2
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description Power Factor Controllers | IC CTRLR PFC PRECONVERTER 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Mode Critical Conduction (CRM)
Current - Startup 250μA
Supply Voltage (V) 12V ~ 28V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC34262
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1218699-MC34262DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34262DR2 CAD Model

Description

The MC34262DR2 from ON Semiconductor is a sophisticated power factor controller designed for use in switch mode power supplies (SMPS) and other power conversion applications. This integrated circuit is tailored to improve the power factor of the system by shaping the input current wave to better match the line voltage wave, thus reducing the reactive power and enhancing the overall efficiency of the power supply.

Key Features

  • High Performance: The MC34262DR2 is engineered to provide high-quality power factor correction with minimal external components, making it an efficient solution for a wide range of applications.
  • Wide Operating Range: This controller operates over a broad voltage range, accommodating various input voltages and allowing for versatile use in global products.
  • Minimal Power Loss: With its optimized gate drive output, the MC34262DR2 ensures low power loss during operation, contributing to the overall efficiency of the system.
  • Protection Features: It includes built-in protection features such as overvoltage, undervoltage lockout, and leading-edge blanking on the current sense input, enhancing the reliability and longevity of the end application.

Applications

The MC34262DR2 is ideal for a variety of applications where power efficiency is crucial. Common applications include:

  • AC-DC Adapters
  • Off-Line Power Supplies
  • Power Supply Units for Desktops and Servers
  • Telecom Power Supplies
  • Industrial Power Systems

Technical Specifications

  • Package: SOIC-8
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +105°C
  • Supply Voltage: 12 V

The MC34262DR2 is a testament to ON Semiconductor's commitment to providing energy-efficient solutions for electronic systems. By integrating this power factor controller into your design, you can ensure a more efficient, reliable, and eco-friendly product.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.8856
Infineon Technologies
IC PFC CONTROLLER 8DSO
Lowest to $1.2285
Infineon Technologies
IC PWM CONTROLLER 8DIP
Lowest to $1.1727
Infineon Technologies
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $0.7783
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.2613
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.3675

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5140 $59.1100
275+ $0.4216 $115.9400
425+ $0.4089 $173.7825
585+ $0.3962 $231.7770
760+ $0.3823 $290.5480
1,015+ $0.3430 $348.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess