EN
  • EN
  • DE

MC536AAD

Part No MC536AAD
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077374-MC536AAD
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC536AAD CAD Model

Description

The ON Semiconductor MC536AAD is a high-performance, precision integrated circuit that has been meticulously designed to cater to a wide range of applications requiring efficient power management. This product boasts an impressive array of features that make it a versatile choice for designers and engineers looking to enhance their electronic designs.

Key Features

  • High Accuracy: The MC536AAD provides exceptional accuracy in voltage regulation, ensuring stable operation for sensitive electronic components.
  • Low Dropout Voltage: Its low dropout voltage capability allows for efficient operation even under low input-to-output voltage differentials, making it ideal for battery-powered devices.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard it against overheating, thereby enhancing system reliability and longevity.
  • Wide Operating Range: With a broad operating temperature range, the MC536AAD is suitable for use in a diverse set of environmental conditions.
  • Flexible Applications: This component is perfect for use in consumer electronics, automotive systems, and industrial controls, thanks to its adaptability and robust design.

Applications

The MC536AAD is an excellent choice for a variety of applications, including:

  • Power supply regulation for microcontrollers
  • Automotive electronics where consistent performance is critical
  • Portable devices requiring efficient power consumption
  • Industrial control systems demanding high reliability

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC536AAD is no exception. This product is manufactured using high-grade materials and state-of-the-art technology to meet the rigorous standards of the industry. With ON Semiconductor's reputation for reliability, you can trust the MC536AAD to perform consistently in the most demanding situations.

Environmental Compliance

Fulfilling the latest environmental standards, the MC536AAD is designed with eco-friendly considerations in mind. It complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in a wide variety of markets worldwide.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess