EN
  • EN
  • DE

MC74AC374ML1

Part No MC74AC374ML1
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description D FLIP-FLOP, 8-FUNC / Flip Flop Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74AC374
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926248-MC74AC374ML1
Ultra Librarian 3D Model Ultra Librarian MC74AC374ML1 CAD Model

Description

Product Overview: MC74AC374ML1 from ON Semiconductor

The MC74AC374ML1 is a high-performance integrated circuit from ON Semiconductor, designed to meet the needs of a wide array of digital applications. This device is part of the AC series, which is renowned for its fast switching speeds and robust performance. The MC74AC374ML1 is an Octal D-Type Flip-Flop featuring a non-inverting 3-state output. It is typically used for the temporary storage of data and as a means to interface buses or as a buffer for high-speed systems.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-state outputs
  • High Speed: Capable of operating at significant speeds, which makes it ideal for high-speed data processing and communication systems.
  • Operating Voltage Range: Designed to work with a broad range of supply voltages, typically from 2V to 6V, providing flexibility in various application environments.
  • Output Drive Capability: Comes with a strong output drive capable of driving heavy loads, which is essential for bus-oriented applications.
  • Logic Level Compatibility: Compatible with TTL logic levels, ensuring ease of integration into existing systems with TTL components.

Applications

The MC74AC374ML1 is versatile and can be used in numerous applications. It is particularly useful in situations where data needs to be stored temporarily and transferred reliably. Some common applications include:

  • Data storage and transfer systems
  • Communication interfaces
  • Buffer memory
  • Bus drivers
  • Peripheral drivers

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC74AC374ML1 is manufactured with this commitment in mind, ensuring reliable performance and long operational life. It is designed to withstand the demanding conditions of industrial and commercial applications while maintaining data integrity and signal clarity.

Packaging and Availability

The MC74AC374ML1 comes in a surface-mount package, making it suitable for compact and high-density circuit designs. The product is available through various distributors and directly from ON Semiconductor, ensuring easy procurement for production and maintenance purposes.

In conclusion, the MC74AC374ML1 from ON Semiconductor is a robust and reliable choice for designers looking for an octal D-type flip-flop with high-speed performance and versatile application potential.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4602 $59.0448
58+ $2.0189 $117.0962
89+ $1.9566 $174.1374
123+ $1.8930 $232.8390
158+ $1.8295 $289.0610
212+ $1.6401 $347.7012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess