ON Semiconductor MC74ACT08DR2 Product Overview
The ON Semiconductor MC74ACT08DR2 is a high-performance, quad 2-input AND gate integrated circuit, which is a part of the high-speed CMOS ACT family. This device is designed to operate with an extended voltage range, making it suitable for a variety of digital applications. The MC74ACT08DR2 is known for its robustness and reliability, and it's widely used in computing, telecommunication, and industrial systems.
Key Features
- Logic Type: Quad 2-Input AND Gate
- Operating Voltage Range: 4.5V to 5.5V, making it compatible with TTL levels.
- High Output Drive: Capable of driving up to 24mA at the output, providing good signal integrity.
- Propagation Delay Time: Fast switching characteristics with a typical propagation delay of only 8ns at 5V.
- Package: Supplied in a space-saving SOIC-14 package, which is ideal for compact PCB layouts.
- Temperature Range: Operates over the industrial temperature range of -40°C to +85°C.
Applications
The MC74ACT08DR2 is versatile and can be used in a wide array of applications such as:
- Logic circuit building blocks in digital systems.
- Input / output buffering for microprocessors and microcontrollers.
- Control systems and data communication equipment.
- Function generators and arithmetic logic units (ALUs).
Quality and Environmental Compliance
ON Semiconductor is committed to providing environmentally friendly solutions, and the MC74ACT08DR2 is no exception. It is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, minimizing the environmental impact. The device is also supported by ON Semiconductor's quality management processes, ensuring high reliability and performance.
Conclusion
With its robust design, compatibility with TTL levels, and fast switching speeds, the ON Semiconductor MC74ACT08DR2 is a reliable choice for designers looking to implement AND gate logic in their digital systems. Its compact package, along with the ability to operate in a wide temperature range, makes it suitable for a broad spectrum of industrial and commercial applications.