ON Semiconductor MC74HC165ADTR2G
The MC74HC165ADTR2G is a high-performance, 8-bit parallel-input/serial-output shift register designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is part of the HC family and utilizes advanced silicon-gate CMOS technology to achieve operating speeds similar to LSTTL, with the low power consumption of standard CMOS integrated circuits.
This shift register features an 8-bit serial shift register with direct clear input and a parallel input to each stage. It is capable of working with a wide operating voltage range from 2V to 6V, making it versatile for various applications. The MC74HC165ADTR2G is designed to interface with the high-speed requirements of system development while ensuring minimal power consumption, making it an excellent choice for battery-operated and power-sensitive applications.
The device is commonly used in situations where it is necessary to convert parallel data to serial data, which is essential for reducing the number of data lines and simplifying the design in systems with limited board space. This makes the MC74HC165ADTR2G a popular choice for microprocessor or microcontroller interfaces, data acquisition systems, and computer peripherals.
Key features of the MC74HC165ADTR2G include:
- 8-bit parallel input/serial output
- Wide operating voltage range: 2V to 6V
- Output drive capability: 10 LSTTL loads
- Low input current: 1µA maximum
- Shift frequency up to 116 MHz (typical) at 5V
- Direct overriding clear
- Complies with JEDEC standard no. 7A
- Available in TSSOP-16 package
The MC74HC165ADTR2G is supplied in a TSSOP-16 package, which is designed for space-saving in PCB layout and is suitable for automated assembly processes. The device also meets stringent industry standards, including the JEDEC standard no. 7A, ensuring compatibility and reliability in a wide range of applications.
Whether for digital signal processing, data transmission, or system control, the MC74HC165ADTR2G from ON Semiconductor offers a robust and efficient solution for managing parallel-to-serial data conversion in your electronic designs.