ON Semiconductor MC74HC1G08DFT2G Single 2-Input AND Gate
The MC74HC1G08DFT2G is a high-performance, single 2-input AND gate integrated circuit from ON Semiconductor, designed to operate with a wide voltage range from 2V to 6V. This device is part of the HC family, which means it is fabricated using silicon gate CMOS technology to achieve fast propagation delays, low quiescent currents, and high noise immunity.
This logic gate is packaged in a compact 6-pin SC-88A (SOT-353) surface-mount package, making it suitable for high-density applications where space is at a premium. Its small size and low power consumption make it ideal for a wide range of products, including portable devices, computing equipment, and industrial controls.
The MC74HC1G08DFT2G is characterized by its high noise immunity, which is a result of its CMOS input switching levels. This makes it particularly useful in environments with significant electrical noise, where signal integrity is critical. Furthermore, the device has a balanced propagation delay and transition times, ensuring reliable and predictable performance across its entire operating voltage range.
Key features of the MC74HC1G08DFT2G include:
- Operating Voltage Range: 2V to 6V
- Low Quiescent Current: This ensures minimal power consumption when the device is in a steady state.
- High Noise Immunity: The CMOS input switching levels provide robust operation in noisy environments.
- Fast Propagation Delays: Quick response times make it suitable for high-speed applications.
- Compact 6-Pin SC-88A (SOT-353) Package: Ideal for space-constrained applications.
As a versatile component, the MC74HC1G08DFT2G can be used in various logic functions and applications. It can be implemented in systems requiring logical AND operations, such as signal gating, output control circuits, and in the development of complex logic circuits through combination with other logic components.
ON Semiconductor's commitment to quality ensures that the MC74HC1G08DFT2G meets the stringent requirements for industrial and commercial applications. This device is not only designed for performance but also for reliability, making it a preferred choice for designers looking to incorporate a dependable logic gate into their electronic systems.