EN
  • EN
  • DE
  • IT

MC74HC273ANG

Part No MC74HC273ANG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 35MHz
Max Propagation Delay @ V, Max CL 25ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 4μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Dimension 20-DIP (0.300", 7.62mm)
Win Source Part Number 208010-MC74HC273ANG
Ultra Librarian 3D Model Ultra Librarian MC74HC273ANG CAD Model

Description

ON Semiconductor MC74HC273ANG Octal D-Type Flip-Flop

The MC74HC273ANG is a high-performance, octal D-type flip-flop with a clear function, designed and manufactured by ON Semiconductor. This integrated circuit is part of the high-speed CMOS family and is fabricated with silicon gate CMOS technology to achieve operating speeds similar to LSTTL, with the low power consumption of standard CMOS integrated circuits.

This device consists of eight edge-triggered flip-flops with individual D-type inputs and Q outputs. The common buffered Clock (CP) and Master Reset (MR) inputs load and reset all flip-flops simultaneously. The MC74HC273ANG is designed to be used in applications requiring the capture and retention of multiple bits of data, such as registers, counters, and memory devices in digital systems.

The flip-flops will store the state of their individual D-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH Clock (CP) transition. A LOW on the MR line will reset all flip-flops, regardless of the Clock input. This provides a convenient way of clearing the system with a single control signal. Furthermore, because the MR input is buffered, it can be driven with long lines or slow-rising signals without affecting the flip-flop operation.

The MC74HC273ANG is provided in a 20-pin DIP (Dual In-line Package), making it suitable for breadboard prototyping and production PCBs alike. It operates over a broad voltage range of 2V to 6V and offers a balanced propagation delay and transition times, which is beneficial for reliable, high-speed operation.

Key features of the MC74HC273ANG include:

  • High-speed CMOS technology
  • Eight D-type flip-flops with clear
  • Operating voltage range from 2V to 6V
  • Low power consumption
  • Edge-triggered from a LOW to HIGH transition
  • Buffered inputs and outputs
  • Standard pin configuration
  • ESD performance: HBM > 2000V; Machine Model > 200V

This device is ideal for interfacing with the output of microprocessors and microcontrollers where a byte-wide buffer or storage element with a clear function is required. The MC74HC273ANG is a versatile component that ensures high-speed data storage and retrieval, making it an excellent choice for a wide range of digital applications.

You May Also Be Interested in

STMicroelectronics
High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with eset 14-PDIP -55 to 125
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC T/R
Lowest to $0.6844
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 20SOIC / Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin SOIC W T/R
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC Tube
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14DQFN
Lowest to $0.2884
Texas Instruments
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $2.5778
ON Semiconductor
IC FLIP FLOP D 14TSSOP
Lowest to $1.0380
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC / Flip Flop JK-Type Neg-Edge 2-Element 14-Pin SOIC Tube
Lowest to $0.5232
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2119

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess