The MC74HC32A is a high-performance, silicon-gate CMOS device from ON Semiconductor that embodies the cutting-edge of logic chip technology. This device is a member of the high-speed CMOS family and is designed to offer both the low power consumption and high noise immunity expected of CMOS devices, coupled with the speed and driving capabilities typically associated with LS-TTL logic.
Key Features
- Logic Type: Quad 2-Input OR Gate
- Package: Available in multiple package options including SOIC, TSSOP, and PDIP.
- Operating Voltage Range: 2V to 6V, accommodating a variety of application needs.
- High Noise Immunity: Characteristic of TRUE CMOS.
- Low Power Consumption: 20 nA quiescent current at 25°C.
- High Speed: Propagation delay time of 8 ns at V<sub>CC = 6V, C<sub>L = 15pF, T<sub>A = 25°C.
- Output Drive Capability: Capable of driving 10 LS-TTL loads.
- Pin and Function Compatible: With other standard logic families.
- Chip Complexity: FETs = 60; equivalent gates = 20.
Applications
The MC74HC32A is versatile in its applications, suitable for use in:
- Logic buffer circuits
- Input / output port applications
- Driver circuits
- Power management solutions
- Complex logic networks where OR logic gating is required
Quality and Reliability
ON Semiconductor is committed to the highest standards of quality and reliability in its products. The MC74HC32A is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the industry specifications and customer expectations. It is designed for long-term performance in a wide range of operating conditions and is backed by ON Semiconductor's technical support and expertise.
Whether you're designing consumer electronics, industrial control systems, or sophisticated computing hardware, the MC74HC32A from ON Semiconductor offers the performance and reliability your products require.