Overview of Product MC74HC32AD
The MC74HC32AD device from ON Semiconductor is a high-performance, quad 2-input OR gate integrated circuit that operates as part of the high-speed CMOS (HC) family. This product is designed to deliver the functionality of the basic OR gate logic while ensuring low power consumption and a broad voltage operating range. It is a versatile component, commonly used in various digital applications, from simple logic control circuits to more complex computing systems.
Key Features
- Logic Type: Quad 2-Input OR Gate
- Operating Voltage Range: 2V to 6V, accommodating a variety of logic level requirements and making it compatible with TTL logic levels.
- High Noise Immunity: Characteristic of the CMOS technology.
- Low Power Dissipation: 2 µW typical at 25°C, contributing to energy-efficient designs.
- High Output Current: Capable of driving up to 5.2 mA at 5V, allowing for direct drive of LEDs and other devices.
- Package: Supplied in a SOIC-14 package, which is conducive for space-saving PCB designs.
Applications
The MC74HC32AD is suitable for a wide range of applications due to its high functionality and reliable performance. Common applications include:
- Logic control systems
- Alarm systems
- Embedded systems
- Data processing
- Signal processing
- Function generators
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC74HC32AD is no exception. It is manufactured to meet the high standards expected of ON Semiconductor products, ensuring reliability and performance consistency. The device also adheres to the rigorous industrial and automotive qualification standards, making it suitable for high-reliability applications.
Environmental Compliance
The MC74HC32AD complies with environmental regulations, including RoHS and Pb-Free standards, reflecting ON Semiconductor's dedication to environmental sustainability in its product offerings.
In summary, the MC74HC32AD from ON Semiconductor is a reliable and efficient solution for implementing OR gate logic in a variety of electronic circuits. Its compatibility with a wide voltage range, low power consumption, and high noise immunity make it an excellent choice for designers looking to optimize their digital systems.