EN
  • EN
  • DE

SN75468DE4

Part No SN75468DE4
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Texas Instruments
Series Automotive, AEC-Q100
Transistor Type 7 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 100V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 75468
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278704-SN75468DE4
Ultra Librarian 3D Model Ultra Librarian SN75468DE4 CAD Model

Description

Product Overview: SN75468DE4 by Texas Instruments

The SN75468DE4 is a high-voltage, high-current darlington transistor array designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is engineered to provide a convenient interface between digital systems and high-power loads. It's ideal for applications that require the control of high voltage and current with digital logic signals, making it a versatile component for a variety of electronic projects and products.

Key Features

  • Seven Darlington Arrays: The SN75468DE4 contains seven open-collector darlington pairs, each capable of driving loads up to 500mA. This makes it suitable for operating relays, solenoids, stepping motors, and other high-current or high-voltage loads.
  • High-Voltage Outputs: With an output voltage rating of 50V, the device can comfortably handle a range of power applications that require a significant voltage level, providing flexibility in system design.
  • Integrated Suppression Diodes: Each darlington pair includes an integrated suppression diode for inductive loads. This feature is particularly useful for controlling relays and motors, as it protects the transistor from voltage spikes caused by the inductive kickback.
  • Direct Interface to TTL and CMOS: When connected to TTL or CMOS logic levels, the device ensures seamless communication between low-level logic and high-power devices without the need for additional drivers or level shifters.

Applications

The SN75468DE4 is widely used in a variety of applications, including:

  • Relay drivers
  • Stepper and DC motor controllers
  • LED displays and light controllers
  • Buffer drivers
  • Line drivers
  • Logic buffers

Quality and Reliability

As with all Texas Instruments products, the SN75468DE4 is built to high standards of quality and reliability. It is available in a standard 16-pin plastic DIP package, ensuring easy integration into a wide range of electronic circuits. Whether you're designing a complex industrial system or a simple hobbyist project, the SN75468DE4 provides the performance and durability you need.

For detailed specifications and application notes, Texas Instruments provides comprehensive technical documentation, ensuring that engineers and designers can maximize the capabilities of the SN75468DE4 in their projects.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3799 $51.2865
285+ $0.3559 $101.4315
440+ $0.3439 $151.3160
630+ $0.3198 $201.4740
815+ $0.3078 $250.8570
1,015+ $0.2958 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,750 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess