EN
  • EN
  • DE

MC74HC4053ADWR2G

Part No MC74HC4053ADWR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 2X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 2 V to 6 V
Dual Supply Voltage(V±) ±2 V to 6 V
-3db Bandwidth 120MHz
Channel Capacitance(CS off, CD off) 50pF
Max Leakage Current (IS off) 100nA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-SOIC
Win Source Part Number 022775-MC74HC4053ADWR2G
Ultra Librarian 3D Model Ultra Librarian MC74HC4053ADWR2G CAD Model

Description

The MC74HC4053ADWR2G is a high-performance silicon-gate CMOS device from ON Semiconductor, which comprises three independent analog multiplexers/demultiplexers with digital control inputs. This product is designed to handle both digital and analog switching applications, making it a versatile component for a wide range of electronic systems.

Key Features

  • Triple 2-Channel Multiplexer: It features three separate 2-channel multiplexers, each with a common output and two inputs, allowing for flexible routing of signals.
  • Low ON Resistance: The device boasts a low ON resistance, which minimizes signal attenuation and ensures high-quality signal transmission.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, accommodating various power supply levels.
  • Low Power Consumption: Due to its CMOS technology, it has a significantly low power dissipation compared to other logic families, making it ideal for battery-operated devices.
  • High Noise Immunity: The inherent characteristics of CMOS provide a high degree of noise immunity, which is crucial for stable operation in electrically noisy environments.
  • Inherent Latch-up Protection: The device includes latch-up protection technology, which enhances its robustness against high-voltage spikes.

Applications

The MC74HC4053ADWR2G is suitable for various applications such as:

  • Analog signal routing
  • Signal gating
  • Communication systems
  • Data acquisition systems
  • Audio and video switching

Package and Quality

This component is available in a SOIC-16 wide body package, providing a compact footprint for space-constrained applications. The part number MC74HC4053ADWR2G indicates that it is provided in a tape and reel packaging format, which is suitable for automated assembly processes. ON Semiconductor is committed to high-quality standards, and this product is no exception, meeting stringent quality control measures.

Environmental Compliance

ON Semiconductor ensures that the MC74HC4053ADWR2G complies with environmental regulations, including RoHS and Pb-Free directives, which makes it an environmentally friendly choice for modern electronic designs.

You May Also Be Interested in

Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,805 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess