EN
  • EN
  • DE

MC74HC4066AD

Part No MC74HC4066AD
Manufacturer ON Semiconductor
Description Quad Analog Switch/Multiplexer/Demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219551-MC74HC4066AD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC74HC4066AD CAD Model

Description

ON Semiconductor MC74HC4066AD Quad Analog Switch/ Multiplexer/Demultiplexer

The MC74HC4066AD from ON Semiconductor is a versatile and high-performance quad analog switch integrated circuit, designed to handle both digital and analog signals. This device is a member of the high-speed CMOS family and offers a significant upgrade over the standard CMOS analog switch series, providing improved speed, lower power consumption, and enhanced noise immunity.

With its four independent switch channels, the MC74HC4066AD can be utilized as a multiplexer or demultiplexer, making it an excellent choice for a wide range of applications, including signal gating, chopper, modulator, demodulator, and CMOS logic implementation. The switch is bidirectional and can handle signals from analog input to VCC, ensuring versatility in connecting and routing signals in complex circuits.

Each switch of the MC74HC4066AD is controlled by a separate digital input, which determines its open or closed state. The low ON resistance of the switch provides a minimal signal distortion, ensuring that the integrity of the analog signal is maintained through the switching process. This characteristic is particularly important in applications like audio and video signal routing where signal quality is paramount.

The device operates over a broad voltage range from 2V to 6V, making it compatible with a variety of logic families and allowing it to be used in systems with different supply voltages. Moreover, the MC74HC4066AD exhibits low power dissipation, which is crucial for battery-operated and energy-sensitive applications.

Enclosed in an SOIC-14 package, the MC74HC4066AD is designed for surface mount technology, which is ideal for modern compact PCB designs. This compact form factor, combined with its robust functionality, makes the MC74HC4066AD a suitable choice for designers looking to create efficient, high-density electronic systems.

In summary, the ON Semiconductor MC74HC4066AD is a highly reliable and functional device that provides designers with the flexibility to control analog signals in a digital environment, making it a staple component in the design of electronic systems requiring precise signal management.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4966 $59.5920
285+ $0.4075 $116.1375
440+ $0.3948 $173.7120
605+ $0.3820 $231.1100
785+ $0.3693 $289.9005
1,050+ $0.3310 $347.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess