EN
  • EN
  • DE

MC74HCT125ADTR2G

Part No MC74HCT125ADTR2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad 3-State Noninverting Buffer with LSTTL Compatible Inputs | IC BUFFER NON-INVERT 6V 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 6mA, 6mA
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1219627-MC74HCT125ADTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HCT125ADTR2G CAD Model

Description

ON Semiconductor MC74HCT125ADTR2G: Quad Level Shifter

The ON Semiconductor MC74HCT125ADTR2G is a high-performance, quad-level shifter integrated circuit designed for digital signal processing and bus-driving applications. This device features four independent non-inverting buffer/line drivers with 3-state outputs, making it an ideal choice for interfacing between different logic levels in mixed 5V and 3.3V systems.

Constructed using silicon gate CMOS technology, the MC74HCT125ADTR2G offers the high noise immunity and low power consumption characteristic of CMOS integrated circuits, along with speeds comparable to LSTTL. Each buffer has its own output enable pin, which allows for greater flexibility in control and bus management.

Key Features:

  • Logic Level Translation: Capable of translating signals from 5V to 3.3V logic levels, making it suitable for interfacing TTL or CMOS logic levels in mixed voltage environments.
  • High Output Current: The device can source or sink up to 4 mA at 5V, providing sufficient drive capability for most applications.
  • 3-State Outputs: The inclusion of 3-state outputs enables the buffers to be connected directly to a bus while maintaining high impedance when not in use, preventing bus contention.
  • Independent Channel Control: Each of the four buffers operates independently, with its own output enable (OE) control, allowing for selective operation of each channel.
  • Low Power Consumption: With its CMOS construction, the MC74HCT125ADTR2G maintains low quiescent current, even when operating at high frequencies, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range of -55°C to 125°C, ensuring reliability across various environmental conditions.

The MC74HCT125ADTR2G is available in a TSSOP-14 package, providing a compact footprint for space-constrained applications. It is also fully compatible with industry-standard HCT logic products, allowing for easy integration into existing designs without the need for extensive rework.

Whether you're designing a new system that requires logic level translation or upgrading an existing design, the ON Semiconductor MC74HCT125ADTR2G offers a reliable, efficient solution for your digital interfacing needs.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess