EN
  • EN
  • DE

MC74HCT4851ADR2G

Part No MC74HCT4851ADR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexers/ Demultiplexers with Injection Current Effect Control with LSTTL Compatible Inputs | IC MUX 8:1 400 OHM 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
On-State Resistance (Maximum) 400Ohm
Supply Voltage , Single (V+) 4.5V ~ 5.5V
Channel Capacitance (CS(off), CD(off)) 40pF
Current - Leakage (IS(off)) (Maximum) 100nA
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC74HCT4851A
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219662-MC74HCT4851ADR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HCT4851ADR2G CAD Model

Description

The MC74HCT4851ADR2G from ON Semiconductor is a versatile and high-performance analog multiplexer/demultiplexer that is designed to facilitate the routing of analog or digital signals in a wide array of electronic applications. This particular device is part of the HCT family and is compatible with TTL logic levels while maintaining the ability to interface with CMOS logic levels with a power supply range of 4.5V to 5.5V.

Featuring a single 8-channel configuration, the MC74HCT4851ADR2G allows for the selection of a single output from eight inputs for the multiplexer function or the routing of a single input to any of the eight outputs for the demultiplexer function. This flexibility makes it an excellent choice for signal routing tasks in complex circuits where space and power efficiency are critical.

The device boasts a low ON resistance, which ensures minimal signal distortion and provides a high degree of accuracy in signal handling. Additionally, the MC74HCT4851ADR2G has low crosstalk between channels, which is essential for maintaining signal integrity when multiple channels are in use simultaneously.

The MC74HCT4851ADR2G comes in a compact SOIC-16 package, making it suitable for use in space-constrained applications. The device also features an ESD tolerance of 2000V HBM (Human Body Model), which provides a level of protection against static discharge during handling and operation.

With its wide operating temperature range of -55°C to +125°C, the MC74HCT4851ADR2G is designed to perform reliably in harsh environments, making it an ideal choice for industrial, automotive, and telecommunications applications. ON Semiconductor's commitment to quality ensures that this multiplexer/demultiplexer meets the stringent requirements of modern electronic systems.

In summary, the ON Semiconductor MC74HCT4851ADR2G is a high-quality, reliable solution for designers looking to efficiently manage multiple signal paths within their electronic systems. Its compatibility with both CMOS and TTL logic levels, low ON resistance, and robust protection features make it a versatile and durable choice for a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess