EN
  • EN
  • DE

MC74HCT74ADG

Part No MC74HCT74ADG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HCT
Packaging Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 30MHz
Max Propagation Delay @ V, Max CL 24ns @ 5V, 50pF
Current - Output High, Low 4mA, 4mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 2μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 765538-MC74HCT74ADG
Popularity Medium
Supply and Demand Status Limited
Family Name MC74HCT74
Introduction Date March 28, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MC74HCT74ADG CAD Model

Description

ON Semiconductor MC74HCT74ADG: Dual D-Type Positive Edge-Triggered Flip-Flop

The MC74HCT74ADG from ON Semiconductor is a high-performance, dual D-type positive edge-triggered flip-flop integrated circuit that is designed to operate as a versatile memory element in a wide array of digital applications. This IC is part of the high-speed CMOS HCT family and is fabricated with silicon gate CMOS technology which ensures that it has the high noise immunity and low power consumption characteristic of CMOS integrated circuits, along with speeds similar to LSTTL (Low-Power Schottky Transistor-Transistor Logic).

This flip-flop device features two independent D-type flip-flops with individual clear and preset inputs for each flip-flop. The logic level present at the 'D' input is transferred to the Q output during the positive-going transition of the clock pulse. The clear and preset inputs are asynchronous to the clock; when asserted, they override the clock and data inputs, allowing the flip-flops to be immediately set or cleared on demand.

Key specifications of the MC74HCT74ADG include:

  • Supply Voltage Range: 4.5V to 5.5V
  • Output Drive Capability: 10 LSTTL Loads
  • High Noise Immunity Characteristic of CMOS Devices
  • Low Power Consumption: 20 µA Max ICC
  • Low Input Current of 1 µA Max
  • Functionally Compatible with the LS74
  • Operating Temperature Range: -55°C to +125°C

The device is packaged in a SOIC-14 (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. Its compatibility with LSTTL outputs, along with the ability to drive 10 LSTTL loads, allows for easy integration into mixed-technology systems.

Applications for the MC74HCT74ADG are diverse and include memory registers, counters, and toggle circuits. Its robust design also makes it suitable for implementing logic functions such as sequence generation and waveform shaping. With its precise edge-triggering and reliable clear and preset functions, this IC is an excellent choice for designers looking for a dependable flip-flop component in their digital logic systems.

ON Semiconductor's commitment to quality ensures that the MC74HCT74ADG meets the stringent requirements for high-performance digital circuitry, making it a go-to choice for engineers and designers alike.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2651 $50.3690
460+ $0.2176 $100.0960
715+ $0.2108 $150.7220
985+ $0.2040 $200.9400
1,270+ $0.1972 $250.4440
1,700+ $0.1768 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,231 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess