ON Semiconductor MC74LCX04DT Product Overview
The MC74LCX04DT from ON Semiconductor is a high-performance, low-voltage CMOS hex inverter integrated circuit designed to operate from a 2.3V to 3.6V power supply. This device is part of ON Semiconductor's LCX family, which is known for its low power consumption and high-speed operation. The MC74LCX04DT is particularly suitable for battery-powered applications where power efficiency is crucial.
This device features six inverter gates, each capable of driving large loads with high-speed capability while maintaining the low power dissipation of CMOS technology. The MC74LCX04DT is designed with an impedance characteristic that allows for significant power reduction without sacrificing speed. This is achieved by using a multiple-layered oxide-nitride-oxide (ONO) inter-poly dielectric that reduces the gate-to-drain charge.
Key Features
- Supply Voltage Range: 2.3V to 3.6V, making it compatible with a variety of low-voltage applications.
- High-Speed Operation: Fast propagation delays, typically < 3.8ns at 3.3V, ensure quick signal processing for high-speed systems.
- Drive Capability: Capable of driving a 24mA load, providing ample current for connected devices.
- Power Down Protection: Inputs and outputs tolerate up to 5.5V, offering protection during power down or power-up scenarios.
- Low Quiescent Power Dissipation: Helps to maintain energy efficiency in battery-powered devices.
- 5V Tolerant: The inputs can tolerate 5V signals, allowing for interface flexibility with higher voltage logic levels.
Applications
The MC74LCX04DT is well-suited for a wide range of applications, including:
- Portable and battery-powered electronics
- Computing devices such as laptops and tablets
- Telecommunications infrastructure
- Signal conditioning and logic conversion circuits
- Automotive systems requiring low-voltage operation
The device is offered in a TSSOP-14 package, providing a compact footprint for space-constrained applications. Its performance characteristics make it an ideal choice for designers looking for a reliable hex inverter that combines low power with high-speed operation.
Overall, the MC74LCX04DT from ON Semiconductor is a versatile component that enhances the performance and efficiency of a broad spectrum of electronic systems.