EN
  • EN
  • DE

MC74LCX540MELG

Part No MC74LCX540MELG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER 8-INPUT 20SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74LCX
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Manufacturer Package SOEIAJ-20
Win Source Part Number 765561-MC74LCX540MELG
Popularity Medium
Supply and Demand Status Limited
Family Name MC74LCX540
Introduction Date November 22, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC74LCX540MELG CAD Model

Description

ON Semiconductor MC74LCX540MELG Octal Buffer/Line Driver

The ON Semiconductor MC74LCX540MELG is an advanced high-speed CMOS octal buffer and line driver designed to interface with 3.3V and 5V systems. This integrated circuit is engineered to provide high impedance and low power consumption, making it an excellent choice for a wide range of applications that demand high-speed data transmission and buffering capabilities.

This device features eight non-inverting buffer/line drivers with 3-state outputs. The 3-state outputs allow for connection to a bus-organized system and use in bus buffering with high data integrity. The MC74LCX540MELG is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of operating conditions.

One of the key attributes of the MC74LCX540MELG is its compatibility with mixed-mode voltage operation. This means it can be used in environments where the interface logic levels may differ, as it can accept inputs at 5V while operating at a 3.3V VCC. This level of versatility is crucial for modern electronic systems that may require integration of components with different voltage requirements.

The device is housed in a 20-lead SOIC package, which is compact and suitable for space-constrained applications. The package is also surface-mountable, which facilitates easier assembly and integration into PCB designs. ON Semiconductor has designed this product with an emphasis on power efficiency, as evidenced by its low quiescent current specification. This makes the MC74LCX540MELG an environmentally friendly choice for designers looking to minimize power consumption in their systems.

Furthermore, the MC74LCX540MELG is equipped with multiple features to enhance its performance and reliability. It includes over-voltage tolerant inputs that can sustain 5V for interfacing with higher voltage logic levels without damage. Additionally, the device boasts a robust ESD tolerance, providing a level of protection against electrostatic discharge events that can occur during handling and operation.

Overall, the ON Semiconductor MC74LCX540MELG is a highly functional and reliable component for applications requiring high-speed data buffering and driving capabilities. Its compatibility with various logic levels, power efficiency, and protective features make it an excellent choice for designers in the computing, telecommunications, and consumer electronics industries.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess