EN
  • EN
  • DE

MC74LCX652DTR2

Part No MC74LCX652DTR2
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description REGISTERED BUS TRANSCEIVER / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74LCX652
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883751-MC74LCX652DTR2
Ultra Librarian 3D Model Ultra Librarian MC74LCX652DTR2 CAD Model

Description

ON Semiconductor MC74LCX652DTR2

The ON Semiconductor MC74LCX652DTR2 is a high-performance, low-voltage CMOS 8-bit registered transceiver with LVTTL-compatible inputs and outputs. This integrated circuit is designed to be used in applications that require bidirectional communication and data flow between two buses. The MC74LCX652DTR2 is part of ON Semiconductor's LCX range of products, which are known for their low power consumption and high noise immunity, making them suitable for a wide array of digital applications.

The device features two sets of eight-bit bus transceivers with 3-state outputs, allowing for bidirectional communication between two buses. The direction of data flow is determined by the DIR input, while the output enable (OE) input can disable the device's outputs to allow for multiple devices to share a common bus line. This is particularly useful in multiplexed bus applications, where multiple transceivers can exist on the same bus without interference.

Operating from a 2.3V to 3.6V power supply, the MC74LCX652DTR2 is specifically designed for low-voltage operation, which helps to reduce the overall power consumption of the system it is integrated into. This feature, combined with a 5V tolerant I/O, allows for interfacing with mixed-voltage systems, providing designers with greater flexibility in system-level design.

The transceiver's performance is optimized for high-speed signaling over long bus lines in noisy environments. It can support signaling rates up to 240 Mbps, making it an excellent choice for high-speed data transfer applications. The device also includes built-in 26Ω series resistors on the bus lines, which helps to reduce line noise and minimize reflections, thus enhancing signal integrity.

Available in a TSSOP-24 package, the MC74LCX652DTR2 is also designed with a small footprint, saving valuable board space in compact electronic systems. Its robust design ensures it can operate over the industrial temperature range of -40°C to +85°C, making it suitable for industrial applications where extreme temperatures can be encountered.

In summary, the MC74LCX652DTR2 from ON Semiconductor is a versatile, low-voltage 8-bit registered transceiver that offers high-speed operation, low power consumption, and reliable performance, making it an ideal choice for interfacing between different voltage domains in digital systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4435 $59.8785
26+ $4.4664 $116.1264
41+ $4.3266 $177.3906
56+ $4.1869 $234.4664
72+ $4.0483 $291.4776
96+ $3.6290 $348.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess