EN
  • EN
  • DE

MC74LVX259DR2

Part No MC74LVX259DR2
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description 8-Bit Addressable Latch/1-of-8 Decoder CMOS Logic Level Shifter | IC LATCH ADDRESSABLE 8BIT 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage (V) 2V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 8ns
Current - Output High, Low 4mA, 4mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74LVX259
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219816-MC74LVX259DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74LVX259DR2 CAD Model

Description

ON Semiconductor MC74LVX259DR2 Product Overview

The MC74LVX259DR2 is a high-performance CMOS product from ON Semiconductor that offers a versatile solution for digital systems. This device is a 4-bit addressable latch/1-of-8 decoder which allows multiple modes of operation, making it an essential component for a variety of applications, including data routing, signal multiplexing, and memory addressing.

Constructed with silicon gate CMOS technology, the MC74LVX259DR2 ensures low power consumption while maintaining high speed. It operates at voltage levels ranging from 2V to 3.6V, making it suitable for battery-operated and low-voltage applications. The device also features a high drive capability, with output drive currents of ±24mA at 3.0V, allowing it to drive heavier loads when necessary.

The latch/decoder combination on the MC74LVX259DR2 can be used in either temporary data storage or active decoding mode. In the storage mode, data is held within the four latches. The addressable latch mode allows data to be written into a specific latch, chosen by the address inputs. The device also includes a clear function that resets all latches, providing additional control and flexibility for system designers.

With its fast propagation delay times and edge-triggered addressing, the MC74LVX259DR2 ensures quick response times, an essential feature for high-speed digital circuits. Its low static power consumption is another benefit, contributing to energy-efficient designs.

The MC74LVX259DR2 is packaged in a space-saving SOIC-16 package, which is ideal for surface-mounted technology (SMT) and is compatible with a wide variety of PCB designs. This compact form factor, combined with its robust performance, makes it a preferred choice for designers looking to optimize board space without compromising on functionality.

ON Semiconductor's commitment to quality is evident in the MC74LVX259DR2, which is designed for stringent industrial and commercial standards. The product is fully supported with technical documentation, including datasheets and application notes, to assist engineers in integrating this device into their projects seamlessly.

In summary, the MC74LVX259DR2 from ON Semiconductor is a versatile, high-speed CMOS addressable latch/decoder that offers low power consumption, high drive capability, and multiple mode operations, making it a valuable component for a wide range of digital applications.

You May Also Be Interested in

ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1758 $58.0140
805+ $0.1443 $116.1615
1,240+ $0.1398 $173.3520
1,710+ $0.1353 $231.3630
2,210+ $0.1307 $288.8470
2,960+ $0.1173 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess