EN
  • EN
  • DE

MC74LVX8051DTR2

Part No MC74LVX8051DTR2
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer / Demultiplexer High-Performance Silicon-Gate CMOS | IC MUX/DEMUX 8X1 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
On-State Resistance (Maximum) 25Ohm
Channel-to-Channel Matching (ΔRon) 8Ohm
Supply Voltage , Single (V+) 2.5V ~ 6V
-3db Bandwidth 80MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Maximum) 100nA
Temperature Range - Operating -55°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number MC74LVX8051
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219854-MC74LVX8051DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LVX8051DTR2 CAD Model

Description

ON Semiconductor MC74LVX8051DTR2: Multiplexer/Demultiplexer IC

The ON Semiconductor MC74LVX8051DTR2 is a versatile and high-performance single 8-channel multiplexer/demultiplexer integrated circuit. This component is part of the LVX family, which operates at a lower voltage range, providing a robust solution for systems that require lower power consumption without sacrificing speed and performance. The MC74LVX8051DTR2 is designed to work with a 2V to 3.6V power supply, making it suitable for battery-operated and portable devices.

With its bidirectional analog switching capability, the MC74LVX8051DTR2 is optimized for multiplexing and demultiplexing in various applications, including signal gating, chopping, modulation or demodulation, and signal multiplexing. It can also be used to replace mechanical relays and switches due to its solid-state reliability.

The device features a low on-state resistance, which minimizes signal distortion, and it has a high bandwidth that ensures fast switching between channels. This makes the MC74LVX8051DTR2 ideal for handling analog signals up to the bandwidth limit and digital signals up to its maximum rated switching frequency. The low crosstalk between switches and the high degree of isolation provided by the IC preserve signal integrity, which is crucial in sensitive applications.

For ease of control, the MC74LVX8051DTR2 utilizes a digital select input to determine the active channel, and an enable input to turn the device on and off. Its pin configuration is designed for convenient PCB layout, and the IC is available in a TSSOP-16 package, which is suitable for surface-mount technology (SMT), providing a compact footprint on the circuit board.

The MC74LVX8051DTR2 is a reliable choice for designers looking to create efficient and space-saving designs in communication systems, data acquisition systems, audio/video signal routing, and various other electronic systems requiring high-performance signal switching.

Overall, the ON Semiconductor MC74LVX8051DTR2 stands out for its low-voltage operation, high-speed performance, and exceptional signal integrity, making it a go-to solution for modern multiplexing and demultiplexing needs.

You May Also Be Interested in

Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess