EN
  • EN
  • DE

MCP73855T-I/MF

Part No MCP73855T-I/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC CONTROLLER LI-ION 4.1V 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 475mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-DFN (3x3)
Win Source Part Number 023108-MCP73855T-I/MF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP73855
Introduction Date November 04, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCP73855T-I/MF CAD Model

Description

Microchip Technology's MCP73855T-I/MF Battery Charge Controller

Introducing the MCP73855T-I/MF, a highly advanced, fully integrated charge management controller from Microchip Technology, designed to cater to the needs of modern, high-capacity batteries. This compact, thermally efficient device is a perfect solution for space-constrained applications, offering a plethora of features that ensure safe and efficient charging for single-cell Lithium-Ion or Lithium-Polymer batteries.

Key Features:

  • Advanced Charge Algorithms: The MCP73855T-I/MF is equipped with pre-programmed charge algorithms to maximize battery life and performance. It includes constant current (CC) and constant voltage (CV) modes that are optimized for accurate charge control and termination.
  • High Accuracy: With a precision of ±0.5% for voltage regulation and ±4% for charge current accuracy, this controller ensures the battery is charged to its exact specifications, enhancing the longevity and reliability of the battery.
  • Programmable Charge Rates: Users can easily program the charge rate according to their specific requirements via external resistors, providing flexibility and customization for a wide range of battery sizes and capacities.
  • Thermal Regulation: To protect the battery and circuitry, the MCP73855T-I/MF includes a thermal regulation feature that reduces the charge current in the event of excessive temperature rise.
  • Protections: The device incorporates several safety features including overvoltage protection, short-circuit protection, and thermal shutdown, ensuring reliable operation under various fault conditions.
  • LED Status Indicator: An integrated status output pin allows for an external LED indicator, providing visual feedback on the charging process and fault conditions.
  • Compact Package: Encased in a 10-DFN (3x3 mm) package, the MCP73855T-I/MF is designed to occupy minimal board space, making it ideal for portable applications.

Applications:

The versatility of the MCP73855T-I/MF makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Handheld GPS Units
  • Wearable Technology
  • Wireless Headsets and Earbuds

With the MCP73855T-I/MF, Microchip Technology demonstrates its commitment to providing innovative, reliable solutions for power management. Whether you're developing consumer electronics, medical devices, or any other battery-powered application, this charge controller is engineered to deliver peak performance and extend the life of your lithium-based batteries.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2806 $51.2240
100+ $1.0508 $105.0800
150+ $1.0180 $152.7000
205+ $0.9851 $201.9455
265+ $0.9523 $252.3595
355+ $0.8538 $303.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,876 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess