EN
  • EN
  • DE

MC74VHC1G02DTT1G

Part No MC74VHC1G02DTT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Dimension SOT-23-5 Thin, TSOT-23-5
Win Source Part Number 022819-MC74VHC1G02DTT1G
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G02DTT1G CAD Model

Description

The MC74VHC1G02DTT1G is a high-performance CMOS NOR gate integrated circuit produced by ON Semiconductor, a leader in energy-efficient innovations. This device represents a single 2-input NOR gate, designed to operate with a power supply range of 2.0V to 5.5V. This wide range of operating voltage makes the MC74VHC1G02DTT1G suitable for a variety of applications in modern electronics where low power consumption and high speed are required.

Key Features

  • High Speed: The MC74VHC1G02DTT1G boasts a propagation delay time of approximately 5.3ns at 5V, which is indicative of its high-speed performance.
  • Low Power Dissipation: It has a low power consumption with a static current of only 2uA maximum at 25°C, making it an energy-efficient choice for battery-powered devices.
  • High Noise Immunity: Characterized by a V<sub>NN of 28%, it offers excellent noise immunity, ensuring stable operation even in electrically noisy environments.
  • Power Down Protection: Inputs include diodes that help protect against high static voltages or electric fields, ensuring the device is safeguarded during power down modes.
  • Multiple Package Options: Available in various packages including the space-saving SC-88A/SOT-353, providing flexibility for different design requirements.

Applications

The versatile nature of the MC74VHC1G02DTT1G allows for its use in a wide range of applications. It is particularly well-suited for:

  • Portable Devices: Due to its low power consumption, it is ideal for handheld gadgets, wearables, and other battery-operated electronics.
  • Logic Level Translation: Its wide voltage range makes it suitable for interfacing with different logic levels in mixed-voltage systems.
  • Telecommunications: High noise immunity is beneficial for signal processing in communication devices.
  • Computing: Useful in computer peripherals and memory address decoding.

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The MC74VHC1G02DTT1G is compliant with RoHS (Restriction of Hazardous Substances) and is free from lead, ensuring it meets global environmental standards and is suitable for use in all markets.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess